EN
  • EN
  • DE

PAM8320RDR

Part No PAM8320RDR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AUDIO AMP 20W CLASS D 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 20W x 1 @ 4 Ohm
Supply Voltage - Operating 4.5 V to 15 V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SO
Dimension 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 1086312-PAM8320RDR
Family Name PAM8320RDR
Introduction Date October 18, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8320RDR CAD Model

Description

Diodes Incorporated PAM8320RDR - A Compact and Efficient Audio Amplifier

The PAM8320RDR is a high-quality audio amplifier integrated circuit (IC) developed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This IC is designed to deliver exceptional audio performance for a wide range of consumer electronics applications, including portable speakers, LCD TVs, and digital audio devices.

Key Features:

  • High Efficiency: The PAM8320RDR operates with a high efficiency of up to 90%, minimizing heat generation and power loss, which is crucial for battery-powered devices.
  • Output Power: It is capable of delivering 20W of continuous output power into a 4Ω load with less than 10% Total Harmonic Distortion plus Noise (THD+N), ensuring loud and clear sound reproduction.
  • Low Quiescent Current: The IC has a low quiescent current that helps to prolong battery life in portable applications.
  • Advanced Protection: Equipped with built-in thermal shutdown, over-temperature, over-voltage, under-voltage, and short-circuit protection, the PAM8320RDR ensures reliable operation and longevity of the end product.

Technical Specifications:

  • Supply Voltage Range: 4.5V to 15V
  • Output Load: 4Ω to 8Ω
  • Package: SOP-16
  • Audio Mute Function
  • Minimal External Components Required

The PAM8320RDR's compact SOP-16 package makes it an ideal choice for space-constrained applications. Its simple external circuitry requirements allow for easy integration into system designs, saving both space and cost. The audio mute function provides additional control for power management and audio muting scenarios.

Applications:

  • Bluetooth/Wireless Speakers
  • Soundbars and Docking Stations
  • Portable Media Players
  • Home Theater Systems

With its robust feature set and high-performance capabilities, the PAM8320RDR from Diodes Incorporated stands out as a superior choice for designers looking to enhance the audio experience in their products without compromising on efficiency or space.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4293 $51.5160
285+ $0.3523 $100.4055
440+ $0.3413 $150.1720
610+ $0.3303 $201.4830
785+ $0.3193 $250.6505
1,050+ $0.2862 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess