EN
  • EN
  • DE

P6SMAJ20ADF-13

Part No P6SMAJ20ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 20VWM 32.4VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 29 Weeks
Features 32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount D-Flat
Manufacturer Diodes Incorporated
Series SMAJ
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 2-SMD, Flat Lead
Case / Package D-Flat
Family Name P6SMAJ20
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMAJ20ADFDIDKR, P6SMAJ20ADFDITR, P6SMAJ20ADF-13DIDKR, P6SMAJ20ADF-13DITR, P6SMAJ20ADFDITR-ND, P6SMAJ20ADFDIDKR-ND, P6SMAJ20ADF-13DICT, P6SMAJ20ADFDICT, P6SMAJ20ADFDICT-ND, P6SMAJ20ADF
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888426-P6SMAJ20ADF-13
Ultra Librarian 3D Model Ultra Librarian P6SMAJ20ADF-13 CAD Model

Description

The P6SMAJ20ADF-13 from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. This TVS diode is specifically engineered to safeguard components which are susceptible to electrostatic discharge (ESD) and electrical fast transients (EFT), making it an ideal choice for a wide range of applications including automotive systems, industrial controls, and consumer electronics.

Key Features:

  • Transient Protection: The device is capable of clamping and dissipating high-energy transients to prevent damage to the protected component. It can handle 600W peak pulse power dissipation for a 10/1000μs waveform.
  • Breakdown Voltage: It features a stand-off voltage of 20V, with a minimum breakdown voltage of 22.2V, ensuring reliable operation under surge conditions.
  • Low Capacitance: With its low capacitance design, the P6SMAJ20ADF-13 is suitable for high-speed data lines without significant signal attenuation.
  • High Surge Capability: This TVS diode provides a high surge capability, which is critical for protecting against severe voltage spikes.
  • Surface Mount Package: The device comes in the DO-214AC (SMA) package, which is optimized for automated PCB assembly processes and saves valuable board space.
  • Environmental Compliance: It is compliant with the RoHS Directive 2011/65/EU and is lead-free, making it suitable for use in environmentally sensitive applications.
  • Operating Temperature: The P6SMAJ20ADF-13 can operate over a wide temperature range from -55°C to +150°C, catering to applications in harsh environmental conditions.

Applications:

Due to its high surge protection capabilities and reliability, the P6SMAJ20ADF-13 is commonly used in:

  • Automotive control systems
  • Industrial power supplies
  • Consumer electronics protection
  • Portable devices
  • Networking and telecommunications

With the P6SMAJ20ADF-13, Diodes Incorporated provides a compact, high-performance solution for transient voltage protection across a broad range of electronic applications, ensuring the longevity and reliability of critical components and systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2190 $50.3700
560+ $0.1797 $100.6320
865+ $0.1741 $150.5965
1,190+ $0.1685 $200.5150
1,540+ $0.1628 $250.7120
2,055+ $0.1460 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess