EN
  • EN
  • DE

P6KE62CA-T

Part No P6KE62CA-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 53V 85V DO15 / 600W TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 53V
Voltage - Breakdown (Min) 58.9V
Voltage - Clamping (Maximum) at Ipp 85V
Current - Peak Pulse (10/1000μs) 7.1A
Power - Peak Pulse 600W
Power Line Protection No
Applications Use For General
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Part Number Series P6KE62
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802515-P6KE62CA-T
Ultra Librarian 3D Model Ultra Librarian P6KE62CA-T CAD Model

Description

The P6KE62CA-T is a high-quality transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and transients induced by external events such as lightning strikes, load switch, and other abrupt voltage changes.

Key Features

  • Bi-Directional Protection: The P6KE62CA-T is a bi-directional TVS diode, meaning it can clamp transient voltages in both positive and negative directions, providing comprehensive protection for your circuits.
  • Peak Pulse Power: It can handle a peak pulse power of 600W for a 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Breakdown Voltage: This diode has a stand-off voltage of 53.0V, which makes it suitable for a range of applications where this level of voltage protection is required.
  • Fast Response Time: With its fast response time to transient events, the P6KE62CA-T quickly reacts to overvoltage conditions, safeguarding your electronic components from damage.
  • Operating Temperature Range: It operates effectively within a wide temperature range from -55°C to +175°C, making it versatile for various challenging environments.

Applications

The P6KE62CA-T is ideal for use in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supplies

Quality and Reliability

Diodes Incorporated is known for their commitment to quality, and the P6KE62CA-T is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably under stress and maintains its integrity over time. Whether you're designing for commercial or industrial applications, the P6KE62CA-T offers a trusted solution for protecting your electronic circuits from voltage transients.

Environmental Compliance

The P6KE62CA-T is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which restricts the use of certain hazardous materials found in electrical and electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4738 $58.9520
100+ $1.2093 $120.9300
150+ $1.1712 $175.6800
205+ $1.1331 $232.2855
265+ $1.0961 $290.4665
355+ $0.9829 $348.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess