EN
  • EN
  • DE

P4SMAJ11ADF-13

Part No P4SMAJ11ADF-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 11VWM 18.2VC D-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 11V
Voltage - Breakdown (Min) 12.2V
Voltage - Clamping (Max) @ Ipp 18.2V
Current - Peak Pulse (10/1000µs) 22A
Power - Peak Pulse 400W
Power Line Protection No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-SMD, Flat Lead
Supplier Device Package D-Flat
Base Product Number P4SMAJ11
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 502078-P4SMAJ11ADF-13
Ultra Librarian 3D Model Ultra Librarian P4SMAJ11ADF-13 CAD Model

Description

Diodes Incorporated P4SMAJ11ADF-13 TVS Diode

The P4SMAJ11ADF-13 is a robust transient voltage suppressor (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-quality electronic component is specifically engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events.

Key Features:

  • Stand-off Voltage: With a stand-off voltage of 11V, the P4SMAJ11ADF-13 is optimized to provide a secure barrier against overvoltage conditions while maintaining a low clamping voltage.
  • Peak Pulse Power: The diode offers excellent transient power handling capabilities with a peak pulse power of 400W (10/1000µs waveform), ensuring reliable protection for your circuits.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which helps in minimizing the voltage drop across the diode when a surge occurs.
  • Uni-directional Functionality: As a uni-directional TVS diode, it is designed to provide protection in one direction, which is ideal for DC power applications.
  • DO-214AC (SMA) Package: Encased in a DO-214AC (SMA) package, the P4SMAJ11ADF-13 is not only robust but also compact, making it suitable for high-density circuit board designs.
  • Environmental Compliance: The component is compliant with RoHS and REACH environmental standards, ensuring it meets the latest regulations for hazardous substances.

Applications:

The P4SMAJ11ADF-13 is ideal for a variety of applications where transient voltage protection is critical. Common uses include:

  • Consumer electronics such as TVs, computers, and gaming systems
  • Industrial systems requiring robust surge protection
  • Telecommunication equipment including base stations and networking hardware
  • Power supply units and voltage regulation modules
  • Automotive electronics and safety systems

With its combination of high surge capability, fast response time, and low clamping voltage, the P4SMAJ11ADF-13 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
725+ $0.0802 $58.1450
1,755+ $0.0658 $115.4790
2,720+ $0.0638 $173.5360
3,750+ $0.0617 $231.3750
4,840+ $0.0598 $289.4320
6,480+ $0.0535 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess