The UPG2030TB-E3-A is a GaAs MMIC SPDT (Single Pole Double Throw) switch from Toshiba Semiconductor and Storage, designed for high-frequency applications. It provides excellent isolation and low insertion loss, making it suitable for wireless communication systems and test equipment. The 'E3' likely signifies environmental compliance, and '-A' may denote a specific revision or performance grade.
Applications:
- Wireless LAN (WLAN): Used in Wi-Fi routers and access points for antenna switching.
- Cellular Communication Systems: Employed in mobile devices and base stations for band switching and antenna selection.
- Test and Measurement Equipment: Utilized in signal generators, spectrum analyzers, and network analyzers for RF signal routing.
- Bluetooth Devices: Suitable for antenna switching in Bluetooth modules.
Features:
- SPDT Configuration: Offers flexible signal routing.
- GaAs MMIC Technology: Provides superior high-frequency performance.
- Low Insertion Loss: Minimizes signal attenuation.
- High Isolation: Prevents signal leakage.
- Surface Mount Package: Facilitates easy PCB integration.
- Positive Control Voltage: Simplifies control circuit design.
Benefits:
- Improved Signal Quality: Low insertion loss and high isolation enhance signal clarity.
- Enhanced System Performance: High-frequency capabilities optimize wireless system performance.
- Simplified Design: Surface mount package and positive control voltage streamline integration.
- Cost-Effective: Offers a balance of performance and ease of use.
Additional Details:
The UPG2030TB-E3-A operates from DC to several GHz, making it suitable for various wireless standards. It is compact and consumes minimal power, making it ideal for portable devices. The switch uses positive control voltage, simplifying the control circuit. The datasheet contains specific operating frequencies, voltage needs, and performance details. This switch offers a reliable RF signal routing solution in demanding wireless scenarios.