EN
  • EN
  • DE

MSB30M-13

Part No MSB30M-13
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 1KV 3A 4MSBL / Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-MSBL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diodes Incorporated
Packaging Reel - TR
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 3 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 3 A
Current - Reverse Leakage @ Vr 5 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-SMD, Flat Leads
Supplier Device Package 4-MSBL
Base Product Number MSB30
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MSB30M-13DITR,MSB30M-13-ND,MSB30M-13DICT,MSB30M-13DIDKR
Standard Package 2,500
Win Source Part Number 1324044-MSB30M-13
Ultra Librarian 3D Model Ultra Librarian MSB30M-13 CAD Model

Description

Introducing the MSB30M-13 Schottky Barrier Rectifier from Diodes Incorporated

The MSB30M-13 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This rectifier is tailored for applications requiring low voltage drop and high efficiency, making it an ideal solution for power supply designs, converters, and free-wheeling diodes in a variety of electronic devices.

Key Features of the MSB30M-13

  • High Current Capability: The MSB30M-13 supports a forward continuous current of up to 3A, providing ample headroom for applications with high current demands.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures minimal power loss and improved efficiency, which is crucial for energy-sensitive designs.
  • High Surge Capability: The device can handle high surge currents, offering robust performance under transient conditions and enhancing the reliability of the end application.
  • Thermal Performance: The MSB30M-13 is encapsulated in a robust package that enhances its thermal characteristics, ensuring stable operation over a wide temperature range.
  • Lead-Free and RoHS Compliant: Adhering to modern environmental standards, this product is lead-free and compliant with RoHS directives, making it suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The versatility of the MSB30M-13 allows it to be used across various applications, including:

  • Switching power supplies
  • Adapters and battery chargers
  • DC-DC converters
  • LED lighting
  • Reverse polarity protection circuits
  • Automotive applications

Package and Availability

The MSB30M-13 is available in a compact SMB package, optimized for easy integration into a variety of circuit boards. Its small footprint makes it an excellent choice for space-constrained applications while providing the necessary thermal performance for reliable operation.

Diodes Incorporated's commitment to quality ensures that the MSB30M-13 rectifier is manufactured to the highest standards, providing designers with a dependable and efficient solution for their rectification needs. For detailed specifications, application notes, and ordering information, customers are encouraged to visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 200V 1A 4-SDIP
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3754 $50.6790
325+ $0.3080 $100.1000
505+ $0.2984 $150.6920
695+ $0.2888 $200.7160
900+ $0.2791 $251.1900
1,200+ $0.2503 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess