EN
  • EN
  • DE

MMBD2004S-7

Part No MMBD2004S-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SURFACE MOUNT SWITCHING DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1224832-MMBD2004S-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD2004S-7 CAD Model

Description

Product Overview: MMBD2004S-7 from Diodes Incorporated

The MMBD2004S-7 is a high-performance, dual surface-mount switching diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is encapsulated in a small SOT-23 package, making it ideal for applications where space-saving is crucial. It is commonly used in switching mode power supply (SMPS), high-speed switching, and other electronic circuits that require fast switching times.

Key Features

  • Package Type: The MMBD2004S-7 is presented in a compact SOT-23 package, which is highly beneficial for space-constrained applications.
  • Configuration: It comes in a series configuration, which allows for a convenient implementation in a variety of circuit designs.
  • High Conductance: With fast switching capability, the diode ensures high conductance and efficiency in electronic circuits.
  • Low Leakage Current: It has a low leakage current, which enhances the overall performance and reliability of the device.
  • Lead-Free and RoHS Compliant: The MMBD2004S-7 is environmentally friendly, adhering to the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a wide range of products.

Electrical Characteristics

The MMBD2004S-7 boasts impressive electrical properties that make it a versatile component for various electronic applications. It features a repetitive peak reverse voltage of 200V and a forward continuous current of 200mA, which allows it to handle moderate power levels efficiently. The device also has a fast reverse recovery time, contributing to its quick switching capabilities.

Applications

This dual switching diode is widely used in various applications, including:

  • High-speed switching circuits
  • Logic level conversion
  • DC-DC converters
  • Reverse polarity protection
  • General-purpose rectification

In conclusion, the MMBD2004S-7 from Diodes Incorporated is a reliable and efficient component that offers excellent performance in a broad range of electronic applications. Its compact size, fast switching, and compliance with environmental standards make it a preferred choice for designers and engineers looking to optimize their circuit designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.0827 $57.8900
1,705+ $0.0679 $115.7695
2,635+ $0.0658 $173.3830
3,630+ $0.0637 $231.2310
4,695+ $0.0616 $289.2120
6,280+ $0.0552 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 700 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess