EN
  • EN
  • DE

MBRB10100CT

Part No MBRB10100CT
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description MBR10H100CT, MBRF10H100CT & MBRB10H100CT Series | DIODE SCHOTTKY 100V 10A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Maximum) at If 840mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 100V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1216208-MBRB10100CT
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRB10100CT CAD Model

Description

MBRB10100CT Schottky Barrier Rectifier

The MBRB10100CT is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, renowned for its efficiency and reliability in a variety of applications. This power rectifier is specifically engineered to meet the needs of high-frequency and energy-sensitive environments where a low voltage drop and fast switching are required.

Featuring a dual common-cathode configuration, the MBRB10100CT is capable of handling a continuous forward current of 10A with a peak repetitive reverse voltage of 100V. Its low forward voltage drop and high surge capability ensure that the device can manage high levels of current without significant losses, making it an ideal choice for power supply designs, DC-DC converters, and reverse battery protection circuits.

The rectifier is housed in a TO-263 package, also known as D2PAK, which is designed for surface mount applications. The package is compact yet provides excellent power dissipation characteristics, ensuring that the device operates within its specified temperature range even under high current conditions. The MBRB10100CT is also characterized by its low power loss and high efficiency, which are critical for energy-sensitive applications.

One of the key features of the MBRB10100CT is its Schottky barrier design, which allows for ultra-fast switching speeds and a reduction in switching losses. This makes the rectifier particularly suitable for high-frequency operations, contributing to the overall efficiency of the system in which it is used. Additionally, the device has a guard ring for enhanced ruggedness and long-term reliability.

For safety and environmental considerations, the MBRB10100CT is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components. Diodes Incorporated has a commitment to high-quality standards, and this product is no exception, offering both performance and peace of mind for designers and engineers.

In summary, the MBRB10100CT from Diodes Incorporated is a robust and efficient solution for modern electronic circuits requiring a high-performance Schottky barrier rectifier that combines low voltage drop with fast switching capabilities.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7760 $52.7440
44+ $2.2778 $100.2232
68+ $2.2066 $150.0488
94+ $2.1354 $200.7276
122+ $2.0642 $251.8324
163+ $1.8507 $301.6641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,740 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess