EN
  • EN
  • DE

MBR540VSTR-G1

Part No MBR540VSTR-G1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components
Description DIODE SCHOTTKY SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Maximum) at If 550mV at 5A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 100μA at 40V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB (DO-214AA)
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 220818-MBR540VSTR-G1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR540VSTR-G1 CAD Model

Description

MBR540VSTR-G1 - Schottky Barrier Rectifier

The MBR540VSTR-G1 is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This component is engineered to meet the stringent requirements of modern electronic circuits, offering a combination of low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power management applications.

This rectifier is characterized by its ability to handle a repetitive peak reverse voltage of 40V and an average forward rectified current of 5A, which is suitable for a wide range of applications, including power supplies, DC-DC converters, battery chargers, and other power conversion systems. The MBR540VSTR-G1 is designed to minimize power loss and heat generation, which is critical for maintaining the reliability and longevity of the electronic systems in which it is used.

Constructed with Diodes Incorporated's patented guard ring die construction, the MBR540VSTR-G1 offers enhanced ruggedness and long-term reliability. This feature provides stability and protection against voltage spikes and transients, ensuring that the device can withstand harsh operating conditions and provide consistent performance over its lifespan.

The MBR540VSTR-G1 comes in a TO-277B package, which is known for its compact footprint and low profile, making it an excellent choice for space-constrained applications. The package is designed for easy mounting on a printed circuit board (PCB) and is compatible with standard automated assembly processes, facilitating efficient manufacturing and assembly of electronic devices.

Key features of the MBR540VSTR-G1 include its low forward voltage drop, which reduces power loss and improves efficiency, and its high surge current capability, which allows it to handle high transient currents without damage. Additionally, the device is RoHS compliant, meaning it meets the requirements of the Restriction of Hazardous Substances Directive, making it an environmentally friendly option for electronic manufacturers.

Overall, the MBR540VSTR-G1 Schottky barrier rectifier from Diodes Incorporated represents a blend of performance, durability, and efficiency, suitable for a variety of power management applications where reliability and power efficiency are paramount.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,800 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess