EN
  • EN
  • DE

MBR20200CTF-G1

Part No MBR20200CTF-G1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 200 V 10A Through Hole TO-220-3 Full Pack
Manufacturer Diodes Incorporated
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name MBR20200
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925980-MBR20200CTF-G1
Ultra Librarian 3D Model Ultra Librarian MBR20200CTF-G1 CAD Model

Description

MBR20200CTF-G1 - High-Performance Schottky Rectifier from Diodes Incorporated

The MBR20200CTF-G1 is a state-of-the-art Schottky Barrier Rectifier designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This robust rectifier is engineered to meet the demanding requirements of high-efficiency power management applications, offering a superior solution for your circuitry needs.

With a maximum repetitive peak reverse voltage of 200V and a high forward surge current capability, the MBR20200CTF-G1 is ideal for high-frequency power supplies, DC-DC converters, free-wheeling diodes, and polarity protection applications. Its low power loss and high efficiency are attributed to the Schottky barrier technology, which significantly reduces the forward voltage drop and provides better switching performance compared to traditional rectifiers.

The device is packaged in a TO-220 FullPak (Isolated TO-220), which offers the advantage of an isolated mounting tab with no insulating washer needed. This feature ensures ease of installation and improves thermal and electrical performance. The package is designed for easy PCB mounting and is compatible with a wide range of heatsinks to ensure optimal thermal management.

Key Features of the MBR20200CTF-G1 include:

  • Low forward voltage drop, which enhances power efficiency.
  • High forward surge capability, suitable for high-stress applications.
  • Guard ring for enhanced ruggedness and long term reliability.
  • Highly stable under high temperatures, with an operating junction temperature range of -55°C to +150°C.
  • Lead-free finish, RoHS compliant, and halogen-free, making it an environmentally friendly choice.

Whether you are designing power supply units or looking to improve the efficiency of your electronic devices, the MBR20200CTF-G1 from Diodes Incorporated provides a reliable and high-performance solution. Its robust design and superior electrical characteristics ensure that it can withstand the rigors of modern electronic applications while minimizing energy loss and heat generation.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Diodes Incorporated. The MBR20200CTF-G1 is not just a component; it's an investment in efficiency and reliability for your electronic projects.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6287 $50.2960
195+ $0.5159 $100.6005
305+ $0.4998 $152.4390
415+ $0.4837 $200.7355
535+ $0.4675 $250.1125
720+ $0.4192 $301.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess