EN
  • EN
  • DE

MBR20200CT-E1

Part No MBR20200CT-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 200V TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 900mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 200V
Operating Temperature - Junction -65°C to 150°C
Mounting Through Hole
Case / Package TO-220-3
Win Source Part Number 003332-MBR20200CT-E1
Ultra Librarian 3D Model Ultra Librarian MBR20200CT-E1 CAD Model

Description

MBR20200CT-E1 - High-Performance Schottky Rectifier

The MBR20200CT-E1 is a robust and efficient dual Schottky rectifier from Diodes Incorporated, designed for high-frequency power systems. This component is particularly well-suited for switch-mode power supplies, DC-DC converters, freewheeling diodes, OR-ing diode, and reverse battery protection applications. Its low forward voltage drop and high current capability make it an excellent choice for high-efficiency power systems.

Key Features:

  • High Surge Capability: The MBR20200CT-E1 is capable of withstanding surge currents, making it reliable in applications where power spikes are common.
  • Low Power Loss: With a low forward voltage drop, the device ensures minimal power loss during operation, contributing to overall energy efficiency in the system.
  • High Current Operation: This component can handle a continuous forward current of up to 20A, making it suitable for high current applications.
  • High-Temperature Operation: The MBR20200CT-E1 is designed to perform reliably in environments with operating junction temperatures ranging from -65°C to +150°C.
  • Dual Diode Configuration: The device features two Schottky diodes in a common cathode configuration, housed in a TO-220AB package, which simplifies the design and reduces component count in circuit designs.

Electrical Characteristics:

  • Peak Repetitive Reverse Voltage (V<sub>RRM): 200V
  • Average Rectified Forward Current (I<sub>F(AV)): 20A
  • Maximum Forward Voltage Drop (V<sub>F): at 10A per leg is 0.83V, ensuring efficiency in conduction.
  • Maximum Reverse Current (I<sub>R): At rated V<sub>RRM, the leakage current is minimal, further enhancing the efficiency.

Applications:

The MBR20200CT-E1 is a versatile component that can be utilized in a wide array of electronic circuits. Its high efficiency and reliability make it particularly useful in:

  • Power supply units
  • Automotive applications
  • Telecommunications systems
  • Industrial power systems
  • Consumer electronics

The MBR20200CT-E1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to optimize their power systems with a high-quality Schottky rectifier.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess