EN
  • EN
  • DE

BAV70M,315

Part No BAV70M,315
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 150MA SOT883
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia USA Inc.
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 150mA (DC)
Voltage - Forward (Vf) (Maximum) at If 1.25V at 150mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 500nA at 80V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style SMD
Manufacturer Package SC-101, SOT-883
Supplier Device Package DFN1006-3
Part Number Series BAV70M
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802746-BAV70M,315
Ultra Librarian 3D Model Ultra Librarian BAV70M,315 CAD Model

Description

The Nexperia BAV70M,315 is a standard diode type IC from Nexperia.

  • Voltage - DC Reverse: 100V (Maximum)
  • Reverse Recovery Time (trr): 4ns
  • Diode Configuration: 1 Pair Common Cathode
  • Current - Average Rectified (Io) (per Diode): 150mA (DC)
  • Package / Case: SC-101, SOT-883
  • Voltage - Forward (Vf) (Max): 1.25V @ 150mA
  • Current - Reverse Leakage: 500nA @ 80V
  • Mounting Type: SMD
  • Packaging: Reel
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 10,000
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2191 $50.3930
560+ $0.1798 $100.6880
865+ $0.1742 $150.6830
1,190+ $0.1685 $200.5150
1,535+ $0.1629 $250.0515
2,055+ $0.1461 $300.2355
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,920 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess