EN
  • EN
  • DE

MBR20100CT-LJ

Part No MBR20100CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY 100V 5A TO220AB / DIODE ARRAY 100V 10A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive
Packaging Tube
Part Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 100V
Operating Temperature - Junction -55°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 787506-MBR20100CT-LJ
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MBR20100CT-LJ CAD Model

Description

MBR20100CT-LJ - Schottky Barrier Rectifier

The MBR20100CT-LJ from Diodes Incorporated is a state-of-the-art Schottky barrier rectifier designed to meet the stringent requirements of modern electronic applications. This high-performance component is known for its low forward voltage drop and high current capability, making it an ideal choice for high-efficiency power supply designs.

This rectifier features a dual common-cathode configuration, housed in a TO-220AB package, which provides a compact solution while ensuring robust thermal performance. With a repetitive peak reverse voltage of 100V and an average rectified forward current of 20A at TA = 125°C, the MBR20100CT-LJ is well-suited to handle the demands of high-power and high-frequency systems.

The low power loss and high efficiency of the MBR20100CT-LJ are due to its Schottky barrier design, which significantly reduces the forward voltage drop compared to traditional PN junction rectifiers. This characteristic is particularly beneficial in applications where power conservation is critical, such as in portable devices, computing systems, and power conversion circuits.

Additionally, the MBR20100CT-LJ features a fast switching capability, which allows it to operate efficiently at higher frequencies without the excessive switching losses that can occur with other types of rectifiers. This makes it an excellent choice for switch-mode power supplies (SMPS), DC-DC converters, and other power management applications where speed and efficiency are paramount.

The device also offers a high surge current capability, which is crucial for applications that may experience momentary overloads or surge conditions. This ensures reliable performance and a longer operational lifespan under challenging conditions.

For safety and reliability, the MBR20100CT-LJ is designed with a guard ring for overvoltage protection, which enhances its ruggedness and reliability. It is also RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances in its construction.

In summary, the MBR20100CT-LJ Schottky barrier rectifier from Diodes Incorporated is a high-quality, efficient, and reliable component that offers designers a superior option for their power rectification needs. Its combination of low forward voltage, high current capability, and fast switching speeds make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess