EN
  • EN
  • DE

LZ52C30W

Part No LZ52C30W
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 5K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Last Time Buy
Voltage - Zener (Nom) (Vz) 30 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 22 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Base Product Number LZ52C
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 199692-LZ52C30W
Ultra Librarian 3D Model Ultra Librarian LZ52C30W CAD Model

Description

Introducing the LZ52C30W - A High-Efficiency LED Driver from Diodes Incorporated

The LZ52C30W is a cutting-edge LED driver designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product stands out with its high efficiency and reliability, making it an ideal choice for a wide array of lighting applications. Whether you're designing residential lighting, commercial fixtures, or industrial illumination systems, the LZ52C30W brings a blend of performance and versatility that can meet the most demanding requirements.

Key Features

      
  • High Efficiency: The LZ52C30W is engineered to maximize power conversion efficiency, ensuring minimal energy loss during operation and contributing to energy-saving lighting solutions.
  •   
  • Wide Input Voltage Range: This LED driver is designed to accommodate a broad range of input voltages, making it suitable for use in various global markets with different power supply standards.
  •   
  • Constant Current Output: It provides a stable constant current output, which is crucial for maintaining consistent illumination and maximizing the lifespan of connected LED modules.
  •   
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the LED driver against overheating, thereby ensuring safety and enhancing durability.
  •   
  • Compact Size: The LZ52C30W boasts a compact form factor, allowing for seamless integration into lighting fixtures without compromising on space or design aesthetics.

Applications

The versatility of the LZ52C30W makes it suitable for a variety of lighting applications, including:

      
  • Street Lighting
  •   
  • Architectural Lighting
  •   
  • Commercial Lighting Fixtures
  •   
  • Emergency Lighting Systems
  •   
  • General Purpose LED Illumination

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The LZ52C30W is no exception, and it has undergone rigorous testing to ensure it performs under a range of conditions. With the backing of Diodes Incorporated's reputation, customers can trust in the LZ52C30W to be a dependable component in their lighting solutions.

In summary, the LZ52C30W from Diodes Incorporated is a top-tier LED driver that offers high efficiency, a wide input voltage range, constant current output, and thermal protection. Its compact size and adaptability across various lighting applications make it an excellent choice for designers and engineers looking to create innovative and energy-efficient lighting systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2502 $58.7970
565+ $0.2054 $116.0510
875+ $0.1989 $174.0375
1,200+ $0.1926 $231.1200
1,555+ $0.1861 $289.3855
2,080+ $0.1668 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess