EN
  • EN
  • DE

LMV393S-13

Part No LMV393S-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMPARATOR TINY LV 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Comparator General Purpose Open Collector 8-SO
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LMV393
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMV393S-13DITR, LMV393S-13DICT, LMV393S-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877739-LMV393S-13
Ultra Librarian 3D Model Ultra Librarian LMV393S-13 CAD Model

Description

Product Overview: LMV393S-13

The LMV393S-13 is a high-performance, low-voltage, low-power dual comparator manufactured by Diodes Incorporated, designed for a variety of applications that require precise voltage comparison. This integrated circuit is ideal for use in battery-operated devices due to its low power consumption and wide operating voltage range.

Key Features

  • Low Voltage Operation: The device is capable of functioning at a supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems.
  • Low Power Consumption: With its design focused on energy efficiency, the LMV393S-13 is particularly apt for portable and battery-powered applications, ensuring minimal drain on power resources.
  • Dual Comparators: The inclusion of two independent voltage comparators allows for simultaneous comparison of two separate input signals, providing flexibility in complex circuit designs.
  • Fast Response Time: The device offers a rapid response time, which is critical in applications where quick signal processing is crucial.
  • Output Type: The open collector output of the LMV393S-13 enables wired-AND connections and is capable of driving loads connected to voltages different from the supply voltage.
  • Packaging: It is available in a space-saving SOT-23 package, which is ideal for compact PCB layouts.

Applications

  • Battery-powered devices
  • Portable electronics
  • Alarm and monitoring systems
  • Window comparators
  • Zero-crossing detectors
  • Signal conditioning

The LMV393S-13 from Diodes Incorporated is a versatile component that combines functionality and reliability in a compact form factor. Its dual comparator design and low power consumption make it an excellent choice for designers looking to create efficient and responsive electronic systems. Whether for consumer electronics, industrial monitoring, or automotive applications, the LMV393S-13 offers a high level of performance that can meet the demands of a wide range of voltage comparison tasks.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2747 $50.8195
445+ $0.2254 $100.3030
690+ $0.2184 $150.6960
950+ $0.2113 $200.7350
1,225+ $0.2043 $250.2675
1,640+ $0.1832 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,043 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess