EN
  • EN
  • DE

LM2901AT14-13

Part No LM2901AT14-13
Manufacturer Diodes Incorporated
Catalog Linear - Comparators
Description IC COMP DIFF QUAD 14TSSOP / DUAL AND QUAD DIFFERENTIAL COMPARATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Type Differential
Number of Elements 4
Voltage - Supply, Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 2mV at 5V
Current - Input Bias (Maximum) 250nA at 5V
Current - Output (Typ) 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804061-LM2901AT14-13
Ultra Librarian 3D Model Ultra Librarian LM2901AT14-13 CAD Model

Description

Product Overview: LM2901AT14-13 from Diodes Incorporated

The LM2901AT14-13 is a versatile quad differential comparator produced by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This integrated circuit is designed to provide reliable performance in a wide array of electronic applications, particularly where multiple voltage comparisons are required within a single package.

Key Features:

  • Voltage Range: The device operates from a single power supply over a wide range of voltages, or it can be used with a dual power supply, making it highly adaptable to various circuit configurations.
  • Input Offset Voltage: It features low input offset voltage, which is a critical parameter for ensuring accurate voltage comparison and signal integrity.
  • Input Common-Mode Voltage Range: The LM2901AT14-13 includes an extensive common-mode voltage range that includes ground, suitable for ground-referenced sensors and for use in single-supply applications.
  • Output Compatibility: The open-collector outputs allow wired-AND connections, providing flexibility in interfacing with other logic levels or driving loads directly under certain conditions.
  • Low Current Drain: It is optimized for low current drain, which is vital for battery-operated and energy-sensitive designs.
  • Package: The product comes in a compact 14-pin TSSOP package, which is beneficial for space-constrained applications.

Applications:

The LM2901AT14-13 is ideal for use in various applications, including but not limited to:

  • Industrial control systems
  • Limit/comparator switches
  • Signal waveform discrimination
  • Battery chargers
  • Consumer electronics
  • Automotive systems
  • Alarm systems
Its robust design ensures performance stability across a broad range of operating conditions, making it a go-to component for designers looking for a reliable comparator solution.

Conclusion:

In summary, the LM2901AT14-13 from Diodes Incorporated is a highly functional and practical choice for designers who require a reliable quad comparator. Its combination of wide voltage range, low input offset voltage, and energy efficiency, all in a small package, makes it a valuable component for a multitude of electronic circuits and systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2054 $58.5390
690+ $0.1686 $116.3340
1,065+ $0.1633 $173.9145
1,465+ $0.1580 $231.4700
1,890+ $0.1528 $288.7920
2,530+ $0.1370 $346.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,775 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess