EN
  • EN
  • DE

L30ESD24VC3-2

Part No L30ESD24VC3-2
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description ESD SUPPRESSOR TVS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 17A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Telecom
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number L30ESD
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 172538-L30ESD24VC3-2
Ultra Librarian 3D Model Ultra Librarian L30ESD24VC3-2 CAD Model

Description

Introducing the L30ESD24VC3-2 TVS Diode from Diodes Incorporated

The L30ESD24VC3-2 is a cutting-edge transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This component is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation and longevity of your devices.

Robust Protection with Precision

Featuring a low clamping voltage of 24V, the L30ESD24VC3-2 TVS diode provides superior protection for your circuits. It is capable of safeguarding against electrostatic discharge (ESD), lightning, and other transient voltage events that can cause irreversible damage to sensitive components. The bidirectional design allows it to suppress transients in both directions, offering a comprehensive shield for your electronic systems.

Compact and Efficient Design

The L30ESD24VC3-2 boasts a small package size, making it an ideal choice for space-constrained applications. Despite its compact footprint, it does not compromise on performance. With a peak pulse power dissipation of 300W (10/1000μs waveform), this TVS diode can handle significant power surges, ensuring your devices remain safe and operational even under harsh conditions.

High Reliability and Performance

Diodes Incorporated's commitment to quality is evident in the L30ESD24VC3-2. The diode's fast response time is critical for immediate protection against transient voltages, thus preventing damage to your circuitry. The device is also characterized by its low leakage current, which minimizes power loss and ensures efficient operation over time.

Applications

The L30ESD24VC3-2 is versatile and can be used in a wide range of applications, including:

  • USB interfaces
  • Computer ports
  • Consumer electronics
  • Communication systems
  • Portable devices

With its robust protection against voltage transients, the L30ESD24VC3-2 from Diodes Incorporated is an essential component for any application where reliability and safety are paramount. Whether integrated into consumer gadgets or industrial machinery, this TVS diode stands as a guardian against electrical threats, securing the performance and durability of your electronic investments.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4,720+ $0.0122 $57.5840
11,495+ $0.0101 $116.0995
17,650+ $0.0099 $174.7350
24,395+ $0.0095 $231.7525
31,650+ $0.0092 $291.1800
42,255+ $0.0082 $346.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess