EN
  • EN
  • DE

L30ESD12VC3-2

Part No L30ESD12VC3-2
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description ESD SUPPRESSOR TVS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V (Max)
Voltage - Breakdown (Min) 14.2V
Voltage - Clamping (Max) @ Ipp 25V
Current - Peak Pulse (10/1000µs) 17A (8/20µs)
Power - Peak Pulse 250W
Power Line Protection No
Applications Telecom
Capacitance @ Frequency 78pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number L30ESD
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 172537-L30ESD12VC3-2
Ultra Librarian 3D Model Ultra Librarian L30ESD12VC3-2 CAD Model

Description

Introducing the L30ESD12VC3-2 ESD Protection Device from Diodes Incorporated

Diodes Incorporated presents the L30ESD12VC3-2, a cutting-edge Electrostatic Discharge (ESD) protection device designed to shield your sensitive electronic components from the potentially destructive effects of ESD. This robust device is an ideal solution for safeguarding high-speed data lines and other vulnerable circuits used in a wide range of applications, including mobile phones, portable electronics, and communication systems.

The L30ESD12VC3-2 is engineered to provide bidirectional transient voltage suppression (TVS) protection. It features low clamping voltage and low capacitance, making it perfectly suited for protecting high-speed data lines without compromising signal integrity. This device is designed to withstand ESD strikes up to the IEC 61000-4-2 (Level 4) standard, ensuring your electronics are guarded against the most common ESD threats.

With its small package size, the L30ESD12VC3-2 is not only powerful but also space-efficient. It comes in an SOT-23 package, which is widely preferred for its compact footprint and ease of integration into PCB designs. This makes the device particularly beneficial for applications where board space is at a premium.

Key features of the L30ESD12VC3-2 include:

  • Low dynamic resistance (RDYN) which provides superior protection for voltage-sensitive components.
  • Low clamping voltage to ensure the protected component is exposed to minimal stress during an ESD event.
  • A maximum ESD protection of ±30kV (air and contact discharge) to provide robust protection against direct ESD strikes.
  • Fast response time to ESD strikes, ensuring quick and reliable protection.
  • Compatibility with high-speed data interfaces, thanks to its low loading capacitance.

The L30ESD12VC3-2 is not only a protective measure but also an investment in the longevity and reliability of your electronic devices. By integrating this ESD protection diode into your design, you are taking a proactive step to mitigate the risk of ESD damage, which can lead to costly repairs, downtime, and loss of data.

Choose the L30ESD12VC3-2 from Diodes Incorporated for state-of-the-art ESD protection, and give your products the defense they need to perform reliably in today's challenging electronic environments.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1284 $62.0620
125+ $0.9252 $115.6500
195+ $0.8963 $174.7785
270+ $0.8674 $234.1980
345+ $0.8385 $289.2825
465+ $0.7519 $349.6335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess