EN
  • EN
  • DE

KBJ408G

Part No KBJ408G
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description CLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIERS | BRIDGE RECT 1PHASE 800V 4A KBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1V at 2A
Current - Reverse Leakage at Vr 5μA at 800V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, KBJ
Supplier Device Package KBJ
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1192643-KBJ408G
Manufacturer Homepage www.jgd.com.cn
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBJ408G CAD Model

Description

Product Overview: KBJ408G Bridge Rectifier by Diodes Incorporated

The KBJ408G from Diodes Incorporated is a high-quality single-phase bridge rectifier that is designed to offer efficient and reliable performance in a variety of electronic applications. This robust component is capable of converting an alternating current (AC) input into a direct current (DC) output, which is essential in power supply operations.

Key Features

  • High Current Rating: The KBJ408G can handle a maximum average forward rectified current of 4A, making it suitable for moderate to high current applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 800V, this device can withstand significant voltage spikes without damage, ensuring a stable and secure operation.
  • High Surge Current Capability: The device can manage a high surge current, which is crucial for applications that experience quick and large transient power spikes.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures higher efficiency by minimizing power loss during the rectification process.
  • Isolation Voltage: It offers an isolation voltage of 2500V, ensuring that the device can operate safely even in high isolation applications.
  • Case: The KBJ408G comes in a KBJ package, which is known for its reliability and ease of mounting on printed circuit boards (PCBs).

Applications

The KBJ408G is versatile and is commonly used in a variety of applications, including:

  • Power supplies
  • AC/DC converters
  • Adapters
  • Battery chargers
  • Home appliances
  • Office equipment
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The KBJ408G bridge rectifier is built with the industry's highest standards, ensuring reliability and performance consistency. This component is designed to meet the needs of engineers and technicians in both commercial and industrial environments.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3498 $53.9920
95+ $1.1075 $105.2125
140+ $1.0729 $150.2060
195+ $1.0383 $202.4685
250+ $1.0037 $250.9250
335+ $0.8999 $301.4665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess