EN
  • EN
  • DE

GPR34330BSMPTR-G1

Part No GPR34330BSMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWM CONTROLLER / Power Supply Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number GPR34330
Standard Package 1,000 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 824243-GPR34330BSMPTR-G1
Ultra Librarian 3D Model Ultra Librarian GPR34330BSMPTR-G1 CAD Model

Description

Product Overview: GPR34330BSMPTR-G1

The GPR34330BSMPTR-G1 is a cutting-edge, high-performance product from Diodes Incorporated, designed to meet the demanding requirements of modern electronic applications. This component is part of Diodes Incorporated's extensive portfolio of semiconductor products that are known for their reliability and efficiency.

Key Features:

  • High Efficiency: The GPR34330BSMPTR-G1 is engineered to provide optimal performance while maintaining energy efficiency, making it suitable for power-sensitive applications.
  • Robust Design: This product is built to withstand the rigors of everyday use, ensuring a long operational life and stability in a variety of conditions.
  • Compact Size: Its small footprint allows for easy integration into space-constrained applications, without sacrificing power or functionality.

Applications:

The GPR34330BSMPTR-G1 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power management solutions
  • Portable and consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Product Specifications:

The GPR34330BSMPTR-G1 comes with a set of specifications that make it a reliable choice for designers and engineers:

  • Voltage Rating: Designed to handle specific voltage requirements with precision.
  • Current Capacity: Capable of supporting the necessary current levels for a wide range of applications.
  • Package Type: Available in a user-friendly package that simplifies the installation process.
  • Operating Temperature Range: Guaranteed to perform within a specified temperature range, ensuring reliability under varying environmental conditions.

Quality and Support:

Diodes Incorporated is committed to providing high-quality products and excellent customer support. The GPR34330BSMPTR-G1 is backed by Diodes Incorporated's extensive testing and quality assurance processes, ensuring that each component meets the highest standards of performance and reliability. Technical support and detailed product documentation are available, providing customers with the resources they need to integrate this product into their designs successfully.

For engineers and designers looking for a reliable, high-efficiency component, the GPR34330BSMPTR-G1 from Diodes Incorporated represents a premier solution that blends performance with durability.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.9014

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess