EN
  • EN
  • DE

GBPC2504W

Part No GBPC2504W
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description HIGH CURRENT SILICON BRIDGE RECTIFIER(VOLTAGE - 50 to 1000 Volts CURRENT - 25 Amperes) | BRIDGE RECT 1P 400V 25A GBPC-W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tray
Status Obsolete
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 400V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 12.5A
Current - Reverse Leakage at Vr 5μA at 400V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-Square, GBPC-W
Supplier Device Package GBPC-W
Family Part Number GBPC2504
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1176982-GBPC2504W
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC2504W CAD Model

Description

GBPC2504W Bridge Rectifier by Diodes Incorporated

The GBPC2504W is a high-quality bridge rectifier designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This electronic component is engineered to convert alternating current (AC) to direct current (DC), making it an essential part of power supply units for a wide range of electronic devices and applications.

Key Features:

  • High Current Rating: The GBPC2504W boasts a maximum average forward rectified output current of 25A, making it suitable for handling high current applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 400V, this bridge rectifier can accommodate a variety of input voltages, providing flexibility in circuit design.
  • Isolation Voltage: This component is capable of withstanding up to 1500V RMS from terminals to case over a temperature range of -55°C to +150°C, ensuring operational safety and reliability.
  • High Surge Current Capability: The GBPC2504W is designed to withstand surge currents, making it robust against sudden spikes in voltage, which is critical for protecting the circuit and ensuring longevity.
  • Efficient Heat Dissipation: Encased in a heat sink package, the GBPC2504W ensures efficient heat dissipation, which is critical for maintaining performance and extending the lifespan of the component.
  • Low Forward Voltage Drop: The low forward voltage drop feature helps in reducing power loss and improving efficiency, which is particularly beneficial in high current applications.

Applications:

The GBPC2504W is versatile and can be used in a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power conversion
  • Lighting systems
  • Telecommunication equipment
  • Battery charging circuits

With its robust design and reliable performance, the GBPC2504W from Diodes Incorporated is a solid choice for any application requiring efficient AC to DC conversion. Its superior thermal performance and high voltage capabilities make it a go-to component for engineers and designers looking to build high-quality power supplies and converters.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 200V 6A BR-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 65V 1.5A WOG
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 600V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1965 $51.9650
24+ $4.2638 $102.3312
37+ $4.1306 $152.8322
51+ $3.9973 $203.8623
65+ $3.8641 $251.1665
87+ $3.4643 $301.3941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess