EN
  • EN
  • DE

GBJ2510

Part No GBJ2510
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description Rectifier Bridge Diode Single 1KV 25A 4-Pin(4+Tab) Case GBJ / 25A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 1KV 25A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 1kV
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 12.5A
Current - Reverse Leakage at Vr 10μA at 1000V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ2510
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176920-GBJ2510
Manufacturer Homepage www.diodes.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name GBJ2510
Introduction Date November 21, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian GBJ2510 CAD Model

Description

The GBJ2510 is a high-quality bridge rectifier component designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This bridge rectifier is specifically engineered to convert an input of alternating current (AC) into a steady direct current (DC), which is essential for a wide range of electronic applications.

Key Features

  • Voltage: The GBJ2510 is capable of rectifying signals with a maximum repetitive peak reverse voltage (Vrrm) of 1000V, making it suitable for high-voltage applications.
  • Current: It has a high forward current capacity of 25A, which ensures that it can handle significant power levels without performance degradation.
  • Package: Encased in a GBJ package, it is designed for through-hole mounting, which allows for easy installation and reliable mechanical attachment.
  • High Surge Current Capability: This component can withstand surge current, enabling it to manage temporary over-voltage conditions and enhancing its reliability in tough electrical environments.
  • Isolation Voltage: It features a high isolation voltage of 1500V from terminals to the case, which minimizes the risk of electrical shorts and provides additional safety.

Applications

The GBJ2510 is versatile and can be used in various applications that require efficient and reliable rectification. These include:

  • Power supplies for consumer electronics
  • Office automation machines
  • Industrial equipment
  • Telecommunication systems
  • Lighting applications

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the GBJ2510 is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance. Additionally, it features a low forward voltage drop, which reduces power loss and improves efficiency.

Environmental Compliance

The GBJ2510 is also environmentally friendly, complying with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes the GBJ2510 an excellent choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 3.8A GBU
Need more? Email Us
Comchip Technology
BRIDGE RECT 1P 400V 35A KBPC-W
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3517 $50.9965
350+ $0.2886 $101.0100
540+ $0.2795 $150.9300
740+ $0.2705 $200.1700
960+ $0.2615 $251.0400
1,280+ $0.2345 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,090 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess