EN
  • EN
  • DE

FY0800018

Part No FY0800018
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 8.0000MHZ 18PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201308-FY0800018
Manufacturer Diodes Incorporated
Category Crystals, Oscillators, Resonators- Crystals
Series SaRonix-eCera™ FY
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Frequency 8 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±30ppm
Load Capacitance 18pF
Operating Temperature -40°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian FY0800018 CAD Model

Description

Introducing Product FY0800018 from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality electronic components, and the FY0800018 is no exception. This product is designed to meet the needs of a wide range of applications, offering reliability and performance in a compact package. As a leading component in its category, the FY0800018 is engineered to provide efficient functionality while maintaining energy conservation standards.

Key Features

  • Voltage Regulation: The FY0800018 ensures stable voltage regulation, which is critical for maintaining the performance and longevity of electronic circuits.
  • Power Efficiency: With its optimized design, this product offers excellent power efficiency, reducing heat generation and power loss, thus contributing to the overall energy efficiency of the system it is used in.
  • Compact Size: The small form factor of the FY0800018 makes it an ideal choice for space-constrained applications, allowing for more flexible design options.
  • Durability: Constructed with high-quality materials, it is built to withstand the rigors of daily use, ensuring a long operational life.
  • Compliance: The product meets relevant industry standards, ensuring compatibility and safety in a wide range of environments and applications.

Applications

The FY0800018 is versatile and can be used in various applications, including:

  • Power supply units
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication devices

Technical Specifications

For engineers and designers considering the FY0800018, detailed technical specifications are provided in the product datasheet. This includes information on voltage ranges, current ratings, power dissipation, thermal characteristics, and packaging details.

Quality Assurance

Diodes Incorporated is committed to providing high-quality products. The FY0800018 is subjected to rigorous testing and quality control measures to ensure it meets the company's high standards for reliability and performance.

In conclusion, the FY0800018 from Diodes Incorporated is a testament to the company's dedication to excellence. Whether for consumer electronics, automotive, or industrial applications, this product is designed to deliver top-notch performance and reliability.

You May Also Be Interested in

Abracon LLC
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ0: MINI SMD X
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Abracon LLC
CRYSTAL 18.4320MHZ 18PF SMD
Need more? Email Us
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8030 $52.1950
155+ $0.6588 $102.1140
235+ $0.6383 $150.0005
325+ $0.6177 $200.7525
420+ $0.5971 $250.7820
565+ $0.5353 $302.4445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess