EN
  • EN
  • DE

FP1000018

Part No FP1000018
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL SURFACE MOUNT / Crystal 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FP
Package Tape & Reel (TR)
Type MHz Crystal
Operating Mode Fundamental
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.045" (1.15mm)
Base Product Number FP1000018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Standard Package 1,000
Win Source Part Number 1084743-FP1000018
Ultra Librarian 3D Model Ultra Librarian FP1000018 CAD Model

Description

The FP1000018 from Diodes Incorporated is a state-of-the-art semiconductor component designed for high-efficiency power management applications. This versatile device is an integral part of modern electronic systems, offering a blend of performance and reliability that is critical for today's demanding market requirements.

Key Features

  • High Current Capability: The FP1000018 is capable of handling significant current levels, making it suitable for heavy-duty operations in various electronic circuits.
  • Low Power Dissipation: Designed with energy efficiency in mind, this product ensures minimal power loss during operation, which is essential for reducing heat generation and improving overall system longevity.
  • Robust Thermal Performance: The device is engineered to maintain optimal performance even under high temperature conditions, thanks to its superior thermal management properties.
  • Compact Form Factor: The small footprint of the FP1000018 allows for its integration into space-constrained applications without sacrificing performance.

Applications

The FP1000018 is ideal for a wide range of applications, including but not limited to:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the FP1000018 is no exception. The product undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. It is manufactured in facilities that are certified for international quality standards, providing users with the confidence that they are using a component that will deliver consistent results over its lifespan.

Environmental Compliance

The FP1000018 is designed with environmental considerations in mind. It complies with various international environmental standards, ensuring that it is not only effective but also eco-friendly. This commitment to sustainability reflects Diodes Incorporated's dedication to responsible manufacturing practices and reducing the ecological footprint of its products.

You May Also Be Interested in

Interquip Electronics
Crystal 24.000MHz 12PF SMCE-3225 Series
Need more? Email Us
Abracon LLC
CRYSTAL 12.2880MHZ 18PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TXC CORPORATION
CRYSTAL 50.0000MHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.5146
Wurth Electronics Inc
CRYSTAL 32.7680KHZ 6PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.7771

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess