Product Overview: SN75LBC180ADR from Texas Instruments
The SN75LBC180ADR is a robust, differential bus transceiver designed by Texas Instruments to provide reliable bidirectional communication on balanced lines. This device is part of the industry-leading family of transceivers that incorporate the standards of RS-485 and RS-422 serial protocols, ensuring compatibility with a vast array of networked industrial control systems, data acquisition equipment, and signal distribution applications.
Engineered for optimal performance, the SN75LBC180ADR operates over a wide temperature range, making it suitable for harsh environmental conditions often encountered in industrial settings. The transceiver features a half-duplex communication capability, which allows for controlled data transmission in both directions, but not simultaneously, ensuring clear and precise signal integrity.
The device is characterized by its low power consumption and extended common-mode range, which exceeds the requirements of the RS-485 and RS-422 standards. This enables the SN75LBC180ADR to reject common-mode noise effectively, providing a more reliable communication channel even in electrically noisy environments.
| Key Features |
| Interface Type: |
RS-485, RS-422 |
| Data Rate: |
Up to 30 Mbps |
| Supply Voltage: |
4.5V to 5.5V |
| Operating Temperature: |
-40°C to 85°C |
| Mounting Type: |
Surface Mount |
| Package / Case: |
SOIC-14 |
The SN75LBC180ADR also incorporates thermal shutdown protection and is designed to be resistant to power-up/down glitches, which can be critical in preventing damage and maintaining the integrity of data during power transitions. The device is available in a small-outline integrated circuit (SOIC) package with 14 pins, which is ideal for space-constrained applications.
With its combination of high-speed data transfer, robust noise immunity, and reliable performance in extreme temperatures, the SN75LBC180ADR from Texas Instruments represents a smart choice for designers and engineers looking to implement a dependable communication interface in their systems.