EN
  • EN
  • DE

FN6660080

Part No FN6660080
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 66.6670MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 51 Weeks
Features 66.667 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FN
Package Bulk
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872114-FN6660080
Ultra Librarian 3D Model Ultra Librarian FN6660080 CAD Model

Description

The FN6660080, from Diodes Incorporated, is a state-of-the-art semiconductor device designed for a wide range of electronic applications. This high-performance component is engineered to meet the rigorous demands of modern circuit designs, offering both reliability and efficiency in a compact package.

Key Features

  • High Current Capacity: The FN6660080 is capable of handling significant current levels, making it suitable for power management tasks in various electronic devices.
  • Low Power Loss: With an optimized design for minimal power dissipation, this product ensures energy-efficient operation, which is crucial for battery-powered applications.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure it operates within safe temperature ranges, even under high load conditions.
  • Compact Form Factor: The small footprint of the FN6660080 allows for greater design flexibility and is ideal for space-constrained applications.
  • High Reliability: Diodes Incorporated's commitment to quality means the FN6660080 is built to last, with a robust construction that can withstand the rigors of daily use.

Applications

The versatility of the FN6660080 makes it a perfect choice for a variety of electronic circuits. Common applications include:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Portable electronic devices

Quality and Support

Diodes Incorporated is known for its rigorous testing and quality assurance processes, ensuring that each FN6660080 meets the highest standards of performance and durability. Customers can also expect exceptional support from Diodes Incorporated, with comprehensive technical documentation, application notes, and responsive customer service.

Environmental Compliance

The FN6660080 is manufactured with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance not only protects the environment but also ensures safety and sustainability in electronic product design.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5248 $60.9920
95+ $1.2511 $118.8545
145+ $1.2121 $175.7545
200+ $1.1729 $234.5800
255+ $1.1339 $289.1445
345+ $1.0166 $350.7270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess