EN
  • EN
  • DE

FMMZ5239TA

Part No FMMZ5239TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1059479-FMMZ5239TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMZ5239TA CAD Model

Description

Introducing the FMMZ5239TA Zener Diode from Diodes Incorporated

The FMMZ5239TA is a high-quality Zener diode produced by Diodes Incorporated, a trusted name in the electronics component industry. This particular model is designed to provide a reliable voltage regulation solution across a wide range of applications. The FMMZ5239TA is a testament to Diodes Incorporated's commitment to offering components that meet the rigorous demands of modern electronic circuits.

Product Specifications

The FMMZ5239TA Zener diode features a nominal Zener voltage of 9.1V, making it suitable for applications where a stable reference voltage is critical. It can handle a power dissipation of 500mW, which ensures that the device can sustain a moderate amount of power without compromising its integrity or performance. The device is housed in a small SOD-123 package, which is favored for its compact footprint, allowing it to be used in space-constrained applications.

Key Features

  • Zener Voltage: 9.1V nominal operation provides precision voltage regulation.
  • Power Dissipation: Capable of dissipating up to 500mW, suitable for various electronic circuits.
  • Package Type: SOD-123 package offers a small form factor for high-density mounting.
  • High Reliability: Manufactured by Diodes Incorporated, ensuring high-quality standards and reliability.
  • Wide Application Range: Ideal for use in voltage stabilization, clipping circuits, voltage references, and surge protection.

Applications

The FMMZ5239TA is versatile and can be implemented in numerous electronic devices and systems. Its primary function is to provide a precise voltage reference, which is essential in power supply circuits. It is also commonly used in surge protection to safeguard sensitive components from voltage spikes. Additionally, the FMMZ5239TA can be employed in clipping circuits to limit signal voltages and in wave shaping applications.

Conclusion

Diodes Incorporated's FMMZ5239TA Zener diode is a robust and reliable component that offers stability and precision in a variety of electronic applications. Its compact size, combined with its power handling capabilities, makes it an excellent choice for designers looking for a voltage regulation solution that does not compromise on performance or space. Whether for industrial, commercial, or consumer electronics, the FMMZ5239TA is engineered to deliver consistent results and long-term functionality.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess