EN
  • EN
  • DE

FDMA1027PZ

Part No FDMA1027PZ
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058803-FDMA1027PZ
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMA1027PZ CAD Model

Description

The FDMA1027PZ is a P-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It's designed for use in load switch applications and other power management circuits where efficient power conversion and low on-resistance are crucial.

Applications:

  • Load switch applications in portable devices like smartphones and tablets.
  • Power management in battery-powered systems.
  • DC-DC converters.
  • Battery protection circuits.
  • Power multiplexing.

Features:

  • Low on-resistance (RDS(on)): This minimizes power loss and improves efficiency, leading to less heat generation and longer battery life in portable devices.
  • Low gate charge (Qg): This reduces switching losses, further enhancing efficiency.
  • Logic-level gate drive: Allows direct drive from low-voltage logic circuits, simplifying design and reducing component count.
  • Small footprint: Available in a compact package suitable for space-constrained applications.
  • Integrated ESD protection: Provides increased robustness against electrostatic discharge events, improving reliability.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved Power Efficiency: The low RDS(on) and Qg contribute to high power efficiency, minimizing energy waste and extending battery life in portable devices.
  • Reduced Heat Dissipation: Lower on-resistance results in less heat generation, improving system reliability and allowing for smaller heat sinks.
  • Simplified Design: Logic-level gate drive simplifies the drive circuitry, reducing component count and board space.
  • Space Savings: The small footprint allows for integration in compact applications.
  • Enhanced Reliability: The integrated ESD protection enhances the robustness of the device.

Additional Details:

The FDMA1027PZ typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. It is crucial to consult the datasheet for the precise specifications. The PowerTrench® technology used in this MOSFET provides excellent switching performance and low on-resistance. The device's thermal resistance is also a key parameter to consider for thermal management in the application. This P-Channel MOSFET is designed to switch negative voltages relative to ground.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess