EN
  • EN
  • DE

FMMT5401Q-7

Part No FMMT5401Q-7
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823402-FMMT5401Q-7
Ultra Librarian 3D Model Ultra Librarian FMMT5401Q-7 CAD Model

Description

Introducing the FMMT5401Q-7 PNP Transistor

The FMMT5401Q-7, from Diodes Incorporated, is a high-performance PNP transistor designed for a wide range of applications requiring efficient amplification and switching. This semiconductor device is a testament to Diodes Incorporated's commitment to providing industry-leading components that enhance the performance and reliability of electronic systems.

Key Features

  • High Current Capability: The FMMT5401Q-7 is capable of handling continuous collector currents up to 600 mA, making it suitable for demanding applications.
  • Low Saturation Voltage: With a low collector-emitter saturation voltage of typically 0.1 V at 10 mA, it ensures efficient operation with minimal power loss.
  • High Gain Bandwidth Product: It boasts a transition frequency of 150 MHz, which is ideal for amplification in high-frequency applications.
  • Power Dissipation: The device can dissipate up to 500 mW of power, providing a good balance between compactness and thermal performance.
  • RoHS Compliant: In line with modern environmental standards, the FMMT5401Q-7 is RoHS compliant, minimizing the environmental impact of electronic waste.

Applications

The versatile nature of the FMMT5401Q-7 allows it to be used in a variety of circuits, including but not limited to:

  • Signal amplification in audio and video equipment
  • Driver stages in high-fidelity amplifiers and oscillators
  • Switching operations in consumer electronics
  • Power management modules in portable devices
  • Linear amplification in telecommunication systems

Package and Quality Assurance

The FMMT5401Q-7 transistor comes in a compact SOT-23 package, which is well-suited for automated assembly processes and space-constrained applications. Each component is meticulously tested and verified to meet the rigorous quality standards set by Diodes Incorporated, ensuring reliability and performance consistency for the end-user.

Whether you're designing a sophisticated audio system, a power-efficient portable device, or a robust telecommunications network, the FMMT5401Q-7 provides the performance and reliability necessary to meet the challenges of modern electronic design.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess