EN
  • EN
  • DE

FMMT5089TA

Part No FMMT5089TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Description Trans Gp Bjt NPN 25V 0.05A 3-PIN SOT-23 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 30 V
Collector Emitter Voltage (VCEO) 25 V
Element Configuration Single
Emitter Base Voltage (VEBO) 4.5 V
Gain Bandwidth Product 50 MHz
Height 1 mm
Length 3.05 mm
Max Collector Current 50 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Polarity NPN
RoHS Non-Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1059458-FMMT5089TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT5089TA CAD Model

Description

Introducing the FMMT5089TA PNP Transistor

The FMMT5089TA is a high-performance PNP transistor manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This transistor is designed to offer excellent amplification and switching characteristics, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Current Capability: The FMMT5089TA is capable of handling continuous collector currents up to -1A, making it suitable for high-power applications.
  • Low Saturation Voltage: It features a low collector-emitter saturation voltage (VCE(sat)), ensuring efficient operation with minimal power loss.
  • High Gain Bandwidth Product: With a transition frequency (fT) typically at 150MHz, this transistor is excellent for amplification purposes in high-frequency applications.
  • Robust Thermal Performance: The device is encapsulated in a SOT-23 package, known for its excellent thermal properties, ensuring reliability even under high-temperature conditions.

Applications

The versatility of the FMMT5089TA allows it to be used in various applications such as:

  • Power management circuits
  • Signal amplification
  • Switching regulators
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The FMMT5089TA is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under various conditions.

Environmentally Friendly

In line with modern environmental standards, the FMMT5089TA is RoHS compliant, meaning it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes it a suitable component for use in eco-friendly products.

Overall, the FMMT5089TA from Diodes Incorporated is a powerful, reliable, and versatile PNP transistor that can serve a wide array of electronic applications. Its high current capability, low saturation voltage, and high gain bandwidth product, combined with Diodes Incorporated's reputation for quality, make it an excellent choice for designers and engineers seeking a robust semiconductor component.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess