EN
  • EN
  • DE

FMMT5087TA

Part No FMMT5087TA
Manufacturer Diodes Incorporated
Catalog OEM Parts (F - I)
Description Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Collector Base Voltage (VCBO) 50 V
Collector Emitter Voltage (VCEO) 50 V
Element Configuration Single
Emitter Base Voltage (VEBO) 3 V
Frequency 40 MHz
Gain Bandwidth Product 40 MHz
Height 1 mm
hFE Min 250
Length 3.05 mm
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 330 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape and Reel
Polarity PNP
Power Dissipation 330 mW
RoHS Compliant
Weight 200.998119 mg
Width 1.4 mm
Win Source Part Number 1059457-FMMT5087TA
Categories OEM Parts(F-I)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT5087TA CAD Model

Description

Introducing the FMMT5087TA High Voltage Transistor by Diodes Incorporated

The FMMT5087TA is a cutting-edge, high-voltage NPN bipolar junction transistor (BJT) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This compact transistor is engineered to deliver exceptional performance for a wide range of electronic applications. It is particularly well-suited for high-efficiency designs where space is at a premium, and high switching speeds are required.

Key Features of the FMMT5087TA

  • High Voltage Capability: The FMMT5087TA boasts a collector-emitter voltage (VCEO) of 400V, making it an excellent choice for circuits operating at high voltages.
  • High Current Rating: With a continuous collector current (IC) rating of 1A, this transistor can handle significant current, ensuring robust performance in demanding situations.
  • Low Saturation Voltage: The device features a low VCE(sat), which reduces power loss and improves efficiency, particularly in saturated switch applications.
  • Fast Switching Speeds: The FMMT5087TA is designed for rapid switching, minimizing transition times and further enhancing the efficiency of the circuit.
  • High hFE (Current Gain): It offers a high current gain bandwidth product, which is beneficial for amplification purposes in various electronic circuits.
  • RoHS Compliant: In line with modern environmental standards, the FMMT5087TA is RoHS compliant, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the FMMT5087TA allows it to be used in a multitude of applications, including:

  • Switching regulators
  • Power management functions
  • High voltage inverters
  • Motor control circuits
  • Audio amplifiers
  • General-purpose amplification

Packaging and Quality Assurance

The FMMT5087TA comes in a SOT-23 package, which is widely used in the industry due to its small footprint and excellent thermal performance. Diodes Incorporated ensures that each transistor meets stringent quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

Whether you're designing power supplies, working on audio equipment, or developing sophisticated control systems, the FMMT5087TA from Diodes Incorporated offers the high-voltage capability, efficiency, and speed required to create top-performing electronic products.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess