EN
  • EN
  • DE

FL374WFBR2

Part No FL374WFBR2
Manufacturer Diodes Incorporated
Catalog Crystals
Description CRYSTAL 37.4000MHZ 16PF SMD / 37.4 MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Diodes Incorporated
Series SaRonix-eCera™ FL
Package Tape & Reel
Type MHz Crystal
Frequency 37.4 MHz
Frequency Stability ±10ppm
Frequency Tolerance ±10ppm
Load Capacitance 16pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.78mm)
Base Product Number FL374
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Win Source Part Number 1349122-FL374WFBR2
Ultra Librarian 3D Model Ultra Librarian FL374WFBR2 CAD Model

Description

Introducing Product FL374WFBR2 by Diodes Incorporated

The FL374WFBR2 is a high-performance, precision integrated circuit from the renowned manufacturer Diodes Incorporated. This product is designed to cater to a wide array of applications, including power management, signal processing, and automation systems. With its robust design and advanced technology, the FL374WFBR2 is a versatile component that ensures reliability and efficiency in various electronic devices.

Key Features

  • High Accuracy: The FL374WFBR2 is engineered to deliver precise performance, making it suitable for critical applications where accuracy is paramount.
  • Low Power Consumption: This product is optimized for energy efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Compact Design: With a small form factor, the FL374WFBR2 is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on functionality.
  • Durability: Constructed with high-quality materials, the FL374WFBR2 is built to withstand harsh conditions and provide a long service life.
  • Wide Operating Temperature Range: This IC can operate effectively over a broad temperature range, ensuring consistent performance in diverse environments.

Applications

The versatility of the FL374WFBR2 makes it an excellent choice for various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunication Infrastructure
  • Portable Devices

Technical Specifications

The FL374WFBR2 boasts a set of impressive technical specifications that include:

  • Input Voltage Range: 3.3V to 18V
  • Output Current Capability: 0.5A
  • Efficiency: Up to 95%
  • Package Type: SOIC-8
  • Regulatory Approvals: RoHS compliant, CE certified

Diodes Incorporated's commitment to quality and innovation is evident in the FL374WFBR2. This product is designed to meet the stringent requirements of modern electronics, providing a reliable solution for designers and engineers looking to enhance the performance of their applications. With its combination of precision, durability, and efficiency, the FL374WFBR2 exemplifies the excellence that customers have come to expect from Diodes Incorporated.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
Interquip Electronics
Crystal 27.120MHz 18PF SMCE-2520 Series
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.5571
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Interquip Electronics
Crystal 8.000MHz 12PF SMCE-5032 Series
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess