The EC48086S-ADJ from Diodes Incorporated is a highly efficient, low dropout (LDO) voltage regulator IC, designed to provide a stable and reliable power supply for a wide range of applications. It is an adjustable LDO regulator, which means that the output voltage can be precisely set to meet the needs of the specific circuit by using external resistors.
Key Features
- Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 13.8V, allowing for versatility in different applications.
- Low Dropout: The low dropout feature ensures that the regulator maintains a stable output voltage even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
- High Efficiency: The EC48086S-ADJ is designed to maximize power efficiency, which helps in reducing heat generation and prolonging battery life in portable devices.
- Current Limit Protection: To prevent damage to the IC and the device it powers, the EC48086S-ADJ includes a current limit protection feature.
- Thermal Shutdown: The built-in thermal shutdown mechanism protects the IC from overheating, ensuring long-term reliability.
Applications
The EC48086S-ADJ is suitable for a variety of applications, including:
- Portable electronic devices
- Microprocessor/microcontroller power supplies
- Battery-powered equipment
- Post-regulation for switching supplies
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
1.25V to 13.8V |
| Dropout Voltage (Typical) |
1.1V at 8A |
| Output Current |
Up to 8A |
| Package |
TO-263-5 |
Overall, the EC48086S-ADJ is a versatile and robust voltage regulator, making it an ideal choice for designers looking for a reliable power management solution.