EN
  • EN
  • DE

DZQA5V6AXV5-7

Part No DZQA5V6AXV5-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 3VWM 13VC SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 13V
Power Dissipation - Pd 20W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1035710-DZQA5V6AXV5-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name DZQA5V6AXV5
Introduction Date March 30, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DZQA5V6AXV5-7 CAD Model

Description

The DZQA5V6AXV5-7 is a high-performance, surface-mount Zener diode designed and manufactured by Diodes Incorporated, a leading global provider of semiconductor products. This Zener diode is engineered to provide a precise voltage regulation solution, making it an ideal choice for a variety of electronic applications requiring voltage clamping, voltage reference, or surge protection.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 5.6V, the DZQA5V6AXV5-7 ensures stable voltage regulation, which is crucial for sensitive electronic circuits.
  • High Power Dissipation: The device is capable of dissipating up to 500mW of power, which enables it to handle higher currents and power surges with ease.
  • Low Leakage Current: It exhibits low leakage current characteristics, which enhances the overall efficiency of the application it is used in.
  • Surface-Mount Package: The diode comes in a compact SOD-523 package, which is optimized for automated assembly processes and saves valuable board space.
  • Robust Protection: The DZQA5V6AXV5-7 provides excellent protection against overvoltage transients, thus safeguarding electronic components from potential damage.

Applications:

The versatility of the DZQA5V6AXV5-7 makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Power supply units where stable reference voltages are required
  • Automotive electronics where reliability under harsh conditions is crucial
  • Industrial systems that demand robust voltage protection

Quality and Reliability:

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DZQA5V6AXV5-7 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions. With its superior performance and compact form factor, the DZQA5V6AXV5-7 is an excellent choice for designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1135 $50.5075
1,075+ $0.0931 $100.0825
1,665+ $0.0902 $150.1830
2,295+ $0.0873 $200.3535
2,965+ $0.0844 $250.2460
3,965+ $0.0757 $300.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess