EN
  • EN
  • DE

DXT651-13-73

Part No DXT651-13-73
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822177-DXT651-13-73
Ultra Librarian 3D Model Ultra Librarian DXT651-13-73 CAD Model

Description

Product Overview: DXT651-13-73 from Diodes Incorporated

The DXT651-13-73 is a cutting-edge semiconductor device from Diodes Incorporated, a leading manufacturer in the electronics industry. This product is designed to cater to a wide range of applications requiring high efficiency and reliability. The DXT651-13-73 is a testament to Diodes Incorporated's commitment to providing innovative solutions that meet the evolving needs of modern electronic circuits.

Key Features

  • High Current Capacity: The DXT651-13-73 is capable of handling significant current levels, making it suitable for power-intensive applications.
  • Low On-Resistance: The device boasts a low on-resistance, which minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the DXT651-13-73 ensures quick response times in circuits, essential for high-speed operations.
  • High-Temperature Operation: This product is designed to operate reliably in high-temperature environments, ensuring performance stability under various conditions.
  • Surface Mount Package: The surface mount design of the DXT651-13-73 allows for a compact and space-saving installation, ideal for modern electronic devices with limited PCB real estate.

Applications

The versatility of the DXT651-13-73 makes it an excellent choice for a multitude of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Motor Drivers
  • Computing Devices
  • Telecommunication Equipment
  • Consumer Electronics

Quality and Reliability

Diodes Incorporated is known for its stringent quality control processes, and the DXT651-13-73 is no exception. Each unit is rigorously tested to ensure it meets the high standards expected by customers. The reliability of this product is backed by Diodes Incorporated's reputation for producing durable and long-lasting electronic components.

Environmental Compliance

The DXT651-13-73 is compliant with RoHS (Restriction of Hazardous Substances) regulations, reflecting Diodes Incorporated's dedication to environmental responsibility. This compliance ensures that the product is free from specific hazardous materials, making it a safer choice for both consumers and the environment.

In summary, the DXT651-13-73 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it a top-tier component for any electronic system designer's toolkit.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8304 $64.9824
13+ $8.8866 $115.5258
21+ $8.6094 $180.7974
28+ $8.3310 $233.2680
36+ $8.0538 $289.9368
48+ $7.2199 $346.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess