EN
  • EN
  • DE

DT1452-02SOQ-7

Part No DT1452-02SOQ-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description DATALINE PROTECTION PP SOT23 T&R / 9.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Diodes Incorporated
Packaging Reel - TR
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Max)
Voltage - Breakdown (Min) 7V
Voltage - Clamping (Max) @ Ipp 9.5V
Current - Peak Pulse (10/1000µs) 12A (8/20µs)
Power Line Protection Yes
Applications Automotive, HDMI, USB
Capacitance @ Frequency 0.03pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 31-DT1452-02SOQ-7TR
Standard Package 3,000
Win Source Part Number 1334871-DT1452-02SOQ-7
Ultra Librarian 3D Model Ultra Librarian DT1452-02SOQ-7 CAD Model

Description

Introducing the DT1452-02SOQ-7: A High-Efficiency Rectifier from Diodes Incorporated

The DT1452-02SOQ-7 is a cutting-edge rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is engineered to provide high-efficiency power conversion in a compact and robust package, making it an ideal choice for a wide range of electronic applications.

At the heart of the DT1452-02SOQ-7 lies its exceptional rectification capabilities. This device is capable of handling a repetitive reverse voltage of up to 200V, with a forward continuous current of 1.5A, ensuring reliable performance even under demanding conditions. The low forward voltage drop characteristic of this rectifier contributes to its high efficiency, minimizing power loss and heat generation during operation.

The DT1452-02SOQ-7 comes in a small outline package, specifically the SOD123FL, which is known for its minimal footprint on circuit boards. This package is not only space-saving but also offers excellent power dissipation, making it suitable for high-density circuit designs. Its lead-free finish and RoHS compliance ensure that it meets the latest environmental standards, reflecting Diodes Incorporated's commitment to sustainability.

One of the key features of this product is its fast switching speed, which allows for efficient operation in high-frequency circuits. This makes the DT1452-02SOQ-7 a perfect choice for applications such as switching power supplies, freewheeling diodes, polarity protection devices, and other power management solutions.

Furthermore, the DT1452-02SOQ-7 is characterized by its high reliability and long operational life. Diodes Incorporated has implemented rigorous quality control processes to ensure that each unit meets the highest standards of performance and durability. This reliability, combined with the component's thermal stability, ensures that it can withstand challenging environmental conditions and maintain its functionality over time.

In summary, the DT1452-02SOQ-7 from Diodes Incorporated is a superior rectifier that offers efficiency, compactness, and durability. It is an excellent choice for designers and engineers looking to enhance the performance of their power conversion systems while adhering to space constraints and environmental regulations.

You May Also Be Interested in

Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1479 $50.2860
825+ $0.1214 $100.1550
1,280+ $0.1176 $150.5280
1,760+ $0.1138 $200.2880
2,275+ $0.1100 $250.2500
3,045+ $0.0986 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess