EN
  • EN
  • DE

DM74F175PC

Part No DM74F175PC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002566-DM74F175PC
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74F175PC CAD Model

Description

The DM74F175PC is a quad D flip-flop with clear, belonging to the Fast (F) family of TTL logic devices. It is designed for high-speed applications where efficient data storage and retrieval are crucial. Manufactured by Texas Instruments (formerly National Semiconductor), this device offers a robust solution for various digital systems.

Applications:

  • Registers: Used as storage elements in digital registers for holding data.
  • Counters: Integrated into synchronous and asynchronous counter designs.
  • Shift Registers: Employed in shift registers for serial-to-parallel or parallel-to-serial data conversion.
  • Buffer Registers: Used as buffers to isolate or synchronize data between different parts of a system.
  • Memory Systems: Utilized in memory address registers to store memory locations.

Features:

  • Quad D Flip-Flops: Contains four independent D-type flip-flops in a single package.
  • Direct Clear Input: Features a common clear input that resets all flip-flops simultaneously.
  • High-Speed Performance: Offers fast switching speeds due to the Fast (F) TTL technology.
  • TTL Compatibility: Compatible with other TTL logic families and devices.
  • Positive Edge Triggering: Data is latched on the positive edge of the clock pulse.

Benefits:

  • Efficient Data Handling: Facilitates the storage and manipulation of digital data.
  • Simplified Reset Operation: The common clear input simplifies system reset procedures.
  • Versatile Use: Suitable for a wide array of digital applications requiring data storage.
  • Improved System Speed: High-speed operation enhances overall system performance.
  • Reduced Component Count: Consolidates four flip-flops into one package, saving board space.

Technical Specifications:

The DM74F175PC operates on a 5V supply voltage. Propagation delays are typically in the nanosecond range. The device is commonly available in a 16-pin plastic DIP (Dual In-line Package). For detailed specifications, refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess