EN
  • EN
  • DE

DMTH4004LPS-13

Part No DMTH4004LPS-13
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET NCH 40V 26A POWERDI / 40V 175C N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) at 25°C 26A , 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 2.5mOhm at 50A, 10V
Vgs(th) (Maximum) at Id 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 82.2nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4508pF at 20V
Power Dissipation (Maximum) 2.6W , 138W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package PowerDI5060-8
Manufacturer Package 8-PowerTDFN
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807285-DMTH4004LPS-13
Ultra Librarian 3D Model Ultra Librarian DMTH4004LPS-13 CAD Model

Description

The DMTH4004LPS-13 is a state-of-the-art Silicon Carbide (SiC) Schottky diode from Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This diode is designed to provide superior switching performance and higher reliability compared to Silicon-based diodes. It is particularly suitable for high-efficiency, high-frequency applications where low power losses and high temperature operation are critical.

Key Features

  • High Voltage Rating: With a 400V maximum repetitive reverse voltage (V<sub>RRM), the DMTH4004LPS-13 is ideal for a wide range of power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop (V<sub>F), which reduces power losses during operation, leading to higher efficiency in power conversion systems.
  • No Reverse Recovery Time: The zero reverse recovery time (t<sub>rr) characteristic of SiC Schottky diodes eliminates switching losses and enables high-speed switching applications.
  • High-Temperature Operation: Capable of operating at junction temperatures (T<sub>j) up to 175°C, the DMTH4004LPS-13 is suitable for demanding environments and applications.
  • Robust Package: Enclosed in a PowerDI™ 5 package, this diode offers a compact footprint while providing excellent thermal performance.

Applications

The DMTH4004LPS-13 is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Power inverters
  • Battery chargers
  • Solar power systems
  • Electric vehicle (EV) charging stations
  • Motor drives

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The DMTH4004LPS-13 is manufactured in state-of-the-art facilities, ensuring that each diode meets the stringent requirements for performance and reliability. Customers can trust the DMTH4004LPS-13 for their critical power electronics applications.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5785 $50.0990
35+ $2.9362 $102.7670
53+ $2.8444 $150.7532
73+ $2.7527 $200.9471
94+ $2.6609 $250.1246
126+ $2.3857 $300.5982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess