EN
  • EN
  • DE

DMP3130L-7-HN

Part No DMP3130L-7-HN
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252671-DMP3130L-7-HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3130L-7-HN CAD Model

Description

Introducing the DMP3130L-7-HN P-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMP3130L-7-HN, a high-performance P-Channel enhancement mode MOSFET designed for power management applications. This MOSFET is a perfect choice for designers looking for a component that offers both efficiency and reliability.

The DMP3130L-7-HN operates at a -30V drain-source voltage (Vdss) and has a -8.6A continuous drain current (Id) at 25°C, which makes it suitable for a variety of applications, including load switch, power management, and battery protection circuits. Its low threshold voltage ensures that it can be driven by low-voltage control signals, enhancing its versatility in various circuit designs.

Key Features:

  • Low On-Resistance: With a typical RDS(on) of 0.028 Ohm at VGS = -10V, this MOSFET ensures high efficiency and low heat generation, making it suitable for power-sensitive applications.
  • High Power Dissipation: The device can handle a power dissipation of 2.5W, which is impressive for its small footprint, providing robust performance for its size.
  • ESD Protected: With built-in ESD protection, the DMP3130L-7-HN is safeguarded against electrostatic discharges, which could otherwise damage the device during handling and operation.
  • Lead-Free and RoHS Compliant: This product meets environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in a variety of markets, including those with strict environmental requirements.
  • Surface-Mount Package: The DMP3130L-7-HN comes in a compact SOT-23 package, ideal for space-constrained applications.

The DMP3130L-7-HN is not only a testament to Diodes Incorporated's commitment to providing high-quality semiconductor products but also to their dedication to innovation and environmental responsibility. With its robust performance and compact size, the DMP3130L-7-HN is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

For detailed specifications, application circuits, and additional information, customers are encouraged to visit the official Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess