EN
  • EN
  • DE

DMP3098L-7-F

Part No DMP3098L-7-F
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252669-DMP3098L-7-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3098L-7-F CAD Model

Description

Introducing the DMP3098L-7-F from Diodes Incorporated

Diodes Incorporated is renowned for its high-quality semiconductor products, and the DMP3098L-7-F is no exception. This P-Channel MOSFET is a testament to the company's commitment to providing efficient and reliable components for a wide range of electronic applications. Designed with advanced technology, the DMP3098L-7-F offers a combination of low on-resistance and minimal gate charge, making it a superior choice for power management tasks.

Key Features

  • Device Type: P-Channel MOSFET
  • Configuration: Single
  • Drain-Source Breakdown Voltage: -30V
  • Continuous Drain Current: -8.3A
  • R<sub>DS(on) - Low On-Resistance: 28 mΩ at V<sub>GS = -10V
  • Gate Charge: 15.4 nC (typical)
  • Package: SOT-23
  • RoHS Compliant: Yes

The DMP3098L-7-F is encapsulated in a compact SOT-23 package, which is ideal for space-constrained applications. It can handle a continuous drain current of -8.3A and has a drain-source breakdown voltage of -30V, providing ample headroom for most low to medium power requirements. The low on-resistance of 28 mΩ minimizes losses and improves efficiency, which is crucial for battery-powered devices and power-sensitive applications.

Applications

This MOSFET is versatile and can be used in a variety of applications, including:

  • Power Management
  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Circuits

Its fast switching speed and low gate charge characteristics make it suitable for high-frequency circuits and applications where power efficiency is paramount. With its robust design and high reliability, the DMP3098L-7-F is an excellent choice for designers looking to optimize their power circuitry.

Furthermore, the product's compliance with RoHS standards ensures that it meets the environmental regulations, making it a responsible choice for eco-conscious companies and consumers. With Diodes Incorporated's DMP3098L-7-F, you can expect a performance that matches the demands of modern electronic designs while also supporting sustainability goals.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
885+ $0.0566 $50.0910
1,885+ $0.0531 $100.0935
2,925+ $0.0513 $150.0525
4,195+ $0.0477 $200.1015
5,450+ $0.0459 $250.1550
6,805+ $0.0441 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 451,710 pieces
MOQ: 885 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess