EN
  • EN
  • DE

DMP2160UW

Part No DMP2160UW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168250-DMP2160UW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP2160UW CAD Model

Description

Introducing the DMP2160UW P-Channel MOSFET by Diodes Incorporated

The DMP2160UW is a high-performance P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to deliver efficient power management and control in a variety of applications, making it an ideal choice for designers looking for reliability and energy efficiency.

Key Features

      
  • Low On-Resistance: The DMP2160UW boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced power loss and improved overall efficiency in circuit operation.
  •   
  • High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for robust applications.
  •   
  • Advanced Packaging: Encased in a compact SOT-323 package, the DMP2160UW occupies minimal space on a printed circuit board, allowing for high-density component layouts.
  •   
  • Gate Charge Optimization: The device features an optimized gate charge that ensures low switching losses, contributing to its high-speed switching capabilities.
  •   
  • Thermal Performance: Excellent thermal performance is ensured thanks to its power dissipation capabilities and efficient heat dissipation properties.

Applications

The versatility of the DMP2160UW makes it suitable for a wide range of applications, including:

      
  • Power management circuits
  •   
  • Load switch applications
  •   
  • Battery management systems
  •   
  • DC-DC converters
  •   
  • Portable electronic devices

Technical Specifications

The DMP2160UW operates with a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -1.5A. Its threshold voltage (VGS(th)) ranges from -0.45V to -1.0V, illustrating its sensitivity and precision in various circuit conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality. The DMP2160UW is no exception, as it is manufactured under stringent quality control standards to ensure performance and reliability for critical applications. With its robust construction and proven design, the DMP2160UW stands as a testament to Diodes Incorporated's dedication to excellence in semiconductor technology.

For detailed product specifications, application notes, and additional resources, please refer to the official Diodes Incorporated website or contact their customer support for personalized assistance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1,120+ $0.0447 $50.0640
2,725+ $0.0367 $100.0075
4,215+ $0.0356 $150.0540
5,815+ $0.0344 $200.0360
7,510+ $0.0333 $250.0830
10,070+ $0.0298 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 847,221 pieces
MOQ: 1120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess