Product Overview: DMP2160U P-Channel MOSFET
The DMP2160U from Diodes Incorporated is a high-performance P-Channel enhancement mode field-effect transistor (MOSFET) designed for power management applications. This semiconductor device offers a compact and energy-efficient solution for switching and amplification purposes in various electronic circuits.
Key Features
- Low On-Resistance: The DMP2160U features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses, enhancing overall efficiency and performance in circuit designs.
- High Power Dissipation: With a power dissipation of 1.4W, this MOSFET can handle significant power, making it suitable for demanding applications.
- High Threshold Voltage: A threshold voltage of -0.45V ensures that the device operates effectively under a wide range of conditions and helps prevent unintentional turn-on.
- Advanced Packaging: Enclosed in a small SOT-23 package, the DMP2160U is optimized for space-constrained applications while providing robust thermal performance.
Applications
The DMP2160U is versatile and can be used in a variety of applications, including:
- Power Management Circuits
- Load Switches
- Battery Management Systems
- DC/DC Converters
- Portable Devices
Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Gate-Source Voltage (V<sub>GS)
±8V
Continuous Drain Current (I<sub>D)
-1.5A
R<sub>DS(on)
0.085Ω at V<sub>GS = -4.5V
Power Dissipation (P<sub>D)
1.4W
The DMP2160U is a reliable and efficient choice for designers looking to incorporate a P-Channel MOSFET into their electronic designs. Its robust performance and compact form factor make it an excellent choice for a wide range of applications where space and efficiency are critical.