EN
  • EN
  • DE

DMP2104U-7

Part No DMP2104U-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Diodes Incorporated
Win Source Part Number 252656-DMP2104U-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMP2104U-7 CAD Model

Description

Introducing the DMP2104U-7 P-Channel MOSFET by Diodes Incorporated

The DMP2104U-7 is a high-performance P-Channel enhancement mode MOSFET designed by the renowned semiconductor manufacturer, Diodes Incorporated. This MOSFET is an ideal choice for power management applications where efficiency and compact design are of paramount importance. The device is housed in a small form factor, making it suitable for space-constrained applications.

With its low on-resistance and low threshold voltage, the DMP2104U-7 ensures minimal power loss and is optimized for load switch and battery protection circuits. The MOSFET is well-suited for a range of applications, including portable electronics, power management systems, and other battery-operated devices.

Key Features of the DMP2104U-7

  • Low On-Resistance: The device features a low on-resistance of typically 84mΩ at VGS = -4.5V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Power Dissipation: With a power dissipation capacity of 1.4W, the DMP2104U-7 can handle significant power, making it suitable for demanding applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, which is beneficial for battery-powered circuits where conserving power is critical.
  • Surface Mount Package: The MOSFET comes in an ultra-small SOT-23 package, which is ideal for PCBs where space is at a premium.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DMP2104U-7 is completely lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the DMP2104U-7 allows it to be integrated into a wide array of electronic systems. Some of the typical applications include:

  • Power Management Circuits
  • Battery-Powered Devices
  • Load Switching
  • Battery Protection
  • Portable Electronics
  • DC-DC Converters

The DMP2104U-7 P-Channel MOSFET from Diodes Incorporated stands out as a reliable and efficient component for designers looking to enhance their power management solutions with a compact, high-performance device.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess