Overview of the DMP2004WK-7-F MOSFET by Diodes Incorporated
The DMP2004WK-7-F is a high-performance P-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is part of their extensive range of semiconductor products and is specifically tailored for power management applications across a variety of electronic devices and systems. The DMP2004WK-7-F is housed in a compact SOT-323 package, making it suitable for space-constrained applications.
Key Features
- Device Type: P-Channel MOSFET
- Configuration: Single
- Drain-Source Breakdown Voltage: -20V, providing a good margin for most low to medium voltage applications.
- Continuous Drain Current: -1.25A, allowing for a substantial current flow for various electronic circuits.
- Power Dissipation: 350mW, ensuring efficient operation without excessive heat generation.
- RDS(on): This MOSFET boasts a low on-state resistance of 300 mOhms at VGS = -4.5V, which translates to reduced power losses and improved efficiency.
- Package: SOT-323, a small and surface-mountable form factor ideal for portable and space-sensitive designs.
Applications
The DMP2004WK-7-F is versatile and can be implemented in a wide array of applications, including:
- Power Management Circuits
- Load/Charge Switches
- Battery Management Systems
- DC-DC Converters
- Portable Devices like Smartphones and Tablets
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the DMP2004WK-7-F is no exception. It is designed to meet stringent industry standards, ensuring a reliable performance in various operating conditions. Additionally, the MOSFET is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.
Conclusion
The DMP2004WK-7-F from Diodes Incorporated represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to optimize their power management systems. With its robust feature set and versatile application range, this MOSFET stands out as a reliable component in the semiconductor market.