EN
  • EN
  • DE

DMN32D2LV-7-HN

Part No DMN32D2LV-7-HN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252624-DMN32D2LV-7-HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN32D2LV-7-HN CAD Model

Description

Product Overview: DMN32D2LV-7-HN from Diodes Incorporated

The DMN32D2LV-7-HN is a cutting-edge, high-performance MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to meet the demanding requirements of modern electronic circuits, providing a combination of low on-resistance and high switching speed. It is an ideal choice for a wide range of applications, from power management to signal processing.

Key Features

  • Low On-Resistance: The DMN32D2LV-7-HN boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can handle fast transitions, making it suitable for high-frequency applications.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient PCB layout.
  • Low Threshold Voltage: It features a low threshold voltage that ensures low-voltage operation, enabling its use in low-power devices and battery-operated applications.
  • RoHS Compliant: The DMN32D2LV-7-HN is compliant with RoHS standards, ensuring that it is free from hazardous substances and environmentally friendly.

Applications

The versatility of the DMN32D2LV-7-HN MOSFET makes it suitable for a diverse range of applications. It can be used in:

  • Power management circuits
  • DC-DC converters
  • Battery-powered devices
  • Motor control systems
  • Load switching
  • Signal processing

Product Specifications

The DMN32D2LV-7-HN operates with a continuous drain current of up to 1.2A and can handle pulsed drain currents significantly higher. It has a maximum drain-source voltage (VDS) of 30V, which allows it to be used in a variety of circuits without the risk of breakdown. Its low gate threshold voltage (VGS(th)) ensures that it can be driven by low-voltage logic signals, making it compatible with most microcontrollers and logic devices.

In conclusion, the DMN32D2LV-7-HN from Diodes Incorporated is a reliable and efficient solution for designers looking to optimize their power management and switching applications. Its low on-resistance, high-speed operation, and compliance with environmental standards make it an excellent choice for both commercial and industrial uses.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $4.8972
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3386 $120.4740
135+ $1.2971 $175.1085
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess