EN
  • EN
  • DE

DMN3018SSD-13-F

Part No DMN3018SSD-13-F
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821818-DMN3018SSD-13-F
Ultra Librarian 3D Model Ultra Librarian DMN3018SSD-13-F CAD Model

Description

The DMN3018SSD-13-F is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated. This MOSFET is designed for efficient power management and is ideal for a wide range of applications, including power supplies, motor controls, and high-speed switching circuits.

Key Features

  • Drain-Source Voltage (VDS): 30V, providing a good balance between performance and efficiency for various applications.
  • Continuous Drain Current (ID): 50A, allowing for high current operations, making it suitable for power-intensive applications.
  • RDS(on): Very low on-resistance of 8.5mΩ at VGS = 10V, which minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: The device is designed for fast switching applications, reducing switching losses and improving performance in high-frequency operations.
  • PowerDI5060-8 Package: The product comes in a thermally efficient PowerDI5060-8 package that enhances thermal performance and reliability.
  • Lead-Free and RoHS Compliant: The DMN3018SSD-13-F is environmentally friendly, adhering to the latest industry standards for lead-free and RoHS compliant components.

Applications

The DMN3018SSD-13-F MOSFET is versatile and can be used in various electronic circuits and systems. Its robust design and high current handling make it suitable for:

  • DC/DC Converters
  • Power Management Functions
  • Motor Drives and Controllers
  • Computing and Server Power Supplies
  • Telecommunications Equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN3018SSD-13-F is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust this MOSFET to deliver consistent performance and reliability in their electronic designs.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess