EN
  • EN
  • DE

DMN2058U-7

Part No DMN2058U-7
Manufacturer Diodes Incorporated
Catalog FETs - Single
Description MOSFET N-CH 20V 4.6A SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) at 25°C 4.6A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 10V
Rds On (Maximum) at Id, Vgs 35mOhm at 6A, 10V
Vgs(th) (Maximum) at Id 1.2V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 7.7nC at 10V
Maximum Vgs ±12V
Input Capacitance (Ciss) (Maximum) at Vds 281pF at 10V
Power Dissipation (Maximum) 1.13W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package SOT-23-3
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 3,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803016-DMN2058U-7
Ultra Librarian 3D Model Ultra Librarian DMN2058U-7 CAD Model

Description

Overview of DMN2058U-7 MOSFET

The DMN2058U-7 is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a versatile component suitable for a wide range of applications, offering a blend of low on-resistance and high switching speed.

Key Features

  • Device Type: N-Channel MOSFET
  • Configuration: Single
  • Drain-Source Voltage (V<sub>DS): 20V
  • Continuous Drain Current (I<sub>D): 6.5A
  • R<sub>DS(on): Very low at 20mΩ (max)
  • Package: SOT-23

Applications

The DMN2058U-7 MOSFET is ideal for a variety of electronic circuits and applications, including but not limited to:

  • Power management
  • Load switching
  • DC-DC converters
  • Battery management systems
  • Motor drives

Performance and Quality

Diodes Incorporated ensures that the DMN2058U-7 meets the highest standards of performance and reliability. This MOSFET is characterized by its high efficiency, which is achieved through a combination of low on-state resistance and high-speed switching capabilities. The device's low threshold voltage ensures that it can be driven at lower gate voltages, making it compatible with low-voltage logic signals and suitable for battery-operated devices.

Environmental and Safety Compliance

The DMN2058U-7 is RoHS compliant, indicating that it is free from hazardous substances commonly found in electronics. It is also characterized by its high level of energy efficiency, contributing to energy conservation in the applications it is used in.

Conclusion

With its compact SOT-23 package, the DMN2058U-7 from Diodes Incorporated is an excellent choice for designers looking for a MOSFET that offers a balance of power handling, efficiency, and space-saving design. Its robust performance and compliance with environmental standards make it a reliable and eco-friendly option for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,395+ $0.0359 $50.0805
2,970+ $0.0337 $100.0890
4,620+ $0.0325 $150.1500
6,605+ $0.0303 $200.1315
8,595+ $0.0291 $250.1145
10,715+ $0.0280 $300.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 1395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess