EN
  • EN
  • DE
  • IT

DMN1001UCA10-7

Part No DMN1001UCA10-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET BVDSS: 8V~24V X2-TSN1820- / Mosfet Array 12V 20A (Ta) 1W Surface Mount X2-TSN1820-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Mfr Diodes Incorporated
Series -
Package Tape & Reel (TR)
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual) Common Drain
FET Feature -
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 20A (Ta)
Rds On (Max) @ Id, Vgs 3.55mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id 1.4V @ 870µA
Gate Charge (Qg) (Max) @ Vgs 29nC @ 4V
Input Capacitance (Ciss) (Max) @ Vds 2865pF @ 6V
Power - Max 1W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SMD, No Lead
Supplier Device Package X2-TSN1820-10
Base Product Number DMN1001
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 3,000 pcs
Win Source Part Number 1381901-DMN1001UCA10-7
Ultra Librarian 3D Model Ultra Librarian DMN1001UCA10-7 CAD Model

Description

DMN1001UCA10-7 Dual N-Channel Enhancement Mode Field Effect Transistor

The DMN1001UCA10-7 is a high-performance, dual N-Channel enhancement mode field effect transistor (FET) designed and manufactured by Diodes Incorporated. This FET is engineered to deliver efficient power control and switching in a compact, surface-mount package, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-Resistance: The DMN1001UCA10-7 boasts a low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency in electronic circuits.
  • High-Speed Switching: This FET is optimized for high-speed switching applications, offering quick response times that are essential in modern electronic devices.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for space-saving in PCB design, as two transistors are integrated into a single package.
  • Surface-Mount Package: The compact SOT-23 package is designed for automated assembly processes, facilitating mass production and reducing manufacturing costs.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the DMN1001UCA10-7 is lead-free and RoHS compliant, ensuring it meets global regulations for hazardous substances.

Applications

The versatility of the DMN1001UCA10-7 allows it to be used in various applications, including but not limited to:

  • Power Management Circuits
  • Load/Power Switching
  • Battery Protection
  • DC-DC Converters
  • Motor Control Systems

Product Specifications

With a continuous drain current (I<sub>D) rating of 230mA and a maximum drain-source voltage (V<sub>DSS) of 12V, the DMN1001UCA10-7 is capable of handling moderate power requirements. The low threshold voltage ensures that the device can be easily controlled by logic-level voltages, making it compatible with a variety of control circuits and microcontrollers.

Conclusion

The DMN1001UCA10-7 from Diodes Incorporated is a reliable and efficient solution for designers seeking a dual N-Channel FET that combines performance with practicality. Its low on-resistance, high-speed switching capabilities, and environmentally friendly design make it a valuable component in any power-sensitive electronic design.

You May Also Be Interested in

Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7094 $51.9316
33+ $3.0437 $100.4421
51+ $2.9485 $150.3735
71+ $2.8534 $202.5914
91+ $2.7583 $251.0053
122+ $2.4730 $301.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,970 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess