EN
  • EN
  • DE

DML3010LFDS-7

Part No DML3010LFDS-7
Manufacturer Diodes Incorporated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET BVDSS: 25V~30V V-DFN2020- / Power Switch/Driver 1:1 N-Channel V-DFN2020-8 (Type N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Diodes Incorporated
Series Automotive, AEC-Q100
Package Bulk
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5V ~ 20V
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Current - Output (Max) -
Rds On (Typ) 10mOhm
Input Type Non-Inverting
Features Load Discharge, Power Good
Fault Protection Over Temperature, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package V-DFN2020-8 (Type N)
Package / Case 8-PowerVFDFN
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354983-DML3010LFDS-7
Ultra Librarian 3D Model Ultra Librarian DML3010LFDS-7 CAD Model

Description

Introducing the DML3010LFDS-7 - A High-Efficiency, Dual MOSFET Solution from Diodes Incorporated

The DML3010LFDS-7 is a cutting-edge product from Diodes Incorporated, designed to offer an efficient and compact solution for a wide range of power management applications. This dual MOSFET device integrates two N-channel enhancement mode Field Effect Transistors (FETs) into a single package, providing a high-density power management solution that is both space-saving and energy-efficient.

Key Features of the DML3010LFDS-7

  • Low On-Resistance: The device features ultra-low on-resistance, which translates to minimal conduction losses and improved overall efficiency in applications. This characteristic is essential for applications requiring high current handling with minimal power loss.
  • High Continuous Drain Current: With a high continuous drain current capability, the DML3010LFDS-7 is well-suited for applications that demand robust current handling for optimal performance.
  • PowerDI®5060-8 Package: Encased in the compact and thermally efficient PowerDI®5060-8 package, the DML3010LFDS-7 is designed for optimal thermal management and space-saving on the PCB.
  • Halogen and Lead-Free: In line with modern environmental standards, this product is both halogen and lead-free, making it a responsible choice for manufacturers looking to create eco-friendly products.

Applications

The versatility of the DML3010LFDS-7 makes it suitable for a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Load switches
  • Motor control circuits

Reliability and Performance

Diodes Incorporated is known for its commitment to quality and reliability, and the DML3010LFDS-7 is no exception. It is built to meet the stringent requirements of modern electronic devices, ensuring a reliable and long-lasting performance. Whether it's for consumer electronics, industrial applications, or automotive systems, this dual MOSFET solution offers a blend of efficiency, compactness, and durability that engineers and designers can trust.

With the DML3010LFDS-7, Diodes Incorporated continues to push the boundaries of power management technology, providing solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2674 $63.3700
115+ $1.0400 $119.6000
175+ $1.0075 $176.3125
240+ $0.9750 $234.0000
310+ $0.9425 $292.1750
415+ $0.8450 $350.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess