EN
  • EN
  • DE

DML1008LDS-13-64

Part No DML1008LDS-13-64
Manufacturer Diodes Incorporated
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821811-DML1008LDS-13-64
Ultra Librarian 3D Model Ultra Librarian DML1008LDS-13-64 CAD Model

Description

Introducing the DML1008LDS-13-64 by Diodes Incorporated

The DML1008LDS-13-64 is a state-of-the-art, high-performance diode meticulously crafted by Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to offer superior efficiency and reliability for a wide range of applications, making it an ideal choice for professionals and enthusiasts alike who demand the best in electronic components.

Key Features

  • Low Forward Voltage Drop: The DML1008LDS-13-64 boasts a low forward voltage drop, ensuring minimal power loss during operation and enhancing overall system efficiency.
  • High Current Capability: With its robust design, this diode can handle high current loads, making it suitable for demanding applications that require a reliable power supply.
  • Fast Switching Speed: The fast switching speed of the DML1008LDS-13-64 enables quick response times in circuits, which is crucial for high-speed electronic devices.
  • Low Leakage Current: The diode features low leakage current characteristics, which reduces power consumption when the diode is in the off state, contributing to energy savings in the overall system.
  • Surface Mount Package: The DML1008LDS-13-64 comes in a compact surface mount package, allowing for efficient assembly and space-saving on printed circuit boards (PCBs).

Applications

The versatility of the DML1008LDS-13-64 makes it suitable for a broad spectrum of applications, including:

  • Power management systems
  • DC-DC converters
  • Automotive circuits
  • Telecommunications equipment
  • Computing devices
  • High-frequency rectification

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DML1008LDS-13-64 is no exception, as it is produced using advanced manufacturing techniques and subjected to rigorous testing to ensure it performs to specifications under varying conditions.

Environmental Compliance

Environmental responsibility is at the core of Diodes Incorporated's values. The DML1008LDS-13-64 is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in green electronics.

With its combination of efficiency, performance, and reliability, the DML1008LDS-13-64 from Diodes Incorporated is an exemplary choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Others
Lowest to $0.3269
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 652 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess